EN
  • EN
  • DE

ATF75015XU

Part No ATF75015XU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046799-ATF75015XU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF75015XU CAD Model

Description

The ATF75015XU is a high-performance, versatile Complex Programmable Logic Device (CPLD) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is designed to offer a flexible logic solution that can be tailored to meet the specific needs of a wide range of applications.

Key Features

  • High-Density Programmable Logic: The ATF75015XU provides a generous array of logic cells that can be programmed to perform a variety of logic functions, enabling the integration of multiple devices into a single chip.
  • Low Power Consumption: Designed with power efficiency in mind, this CPLD is an ideal choice for battery-operated and power-sensitive applications.
  • High-Speed Performance: With its fast propagation delays and high clock speeds, the ATF75015XU meets the requirements for quick and responsive logic operations, making it suitable for high-speed data processing tasks.
  • Electrically Erasable and Reprogrammable: This feature allows for easy updates and modifications to the logic configuration, providing flexibility and convenience for iterative design processes.
  • Wide Operating Voltage Range: The device supports a range of operating voltages, which enhances its compatibility with various system designs and power supplies.
  • User-Friendly Programming Tools: Microchip offers a suite of intuitive programming tools that simplify the design and programming process, enabling designers to bring their products to market faster.

Applications

The ATF75015XU is a highly adaptable device that can be used in numerous applications. Its capabilities make it suitable for use in system management, telecommunications, automotive, data processing, and industrial control systems. Its reprogrammability also makes it an excellent choice for prototyping and development, where design iterations are common.

Summary

Microchip's ATF75015XU CPLD is a powerful and flexible logic solution that caters to a broad spectrum of applications. With its combination of high-density programmable logic, low power consumption, and high-speed performance, this device is engineered to enhance the efficiency and functionality of complex digital systems. Its user-friendly programming tools and electrically erasable and reprogrammable features ensure that the ATF75015XU remains a versatile and indispensable component in the world of programmable logic devices.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess