Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Standard Package 15 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566565-ATF22V10CQ-15PC
Ultra Librarian 3D Model Ultra Librarian ATF22V10CQ-15PC CAD Model

Description

Microchip Technology's ATF22V10CQ-15PC: A Versatile Programmable Logic Device

The ATF22V10CQ-15PC is a high-performance CMOS (Complementary Metal-Oxide-Semiconductor) Programmable Logic Device (PLD) engineered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the Atmel SPLD family and is designed to offer a flexible and cost-effective solution for implementing logic functions in a wide range of applications.

Key Features

  • High-Speed Performance: With a 15ns propagation delay, this PLD ensures swift operation for critical applications that demand quick response times.
  • High-Density Design: The ATF22V10CQ-15PC provides 10 programmable logic macrocells, which can be tailored to meet the specific needs of your circuit design, allowing for efficient use of board space and system resources.
  • Electrically Erasable Programmable Read-Only Memory (EEPROM) Technology: This feature enables the device to be reprogrammed in the field, offering flexibility and ease of iterative development or updates post-deployment.
  • Low Power Consumption: Its CMOS technology ensures minimal power draw, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates reliably across a temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The ATF22V10CQ-15PC is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunications
  • Consumer electronics
  • Data processing systems

Package and Quality

This device comes in a 24-pin DIP (Dual In-line Package) which is known for its ease of handling and robustness, making it suitable for prototyping as well as production runs. Microchip Technology's commitment to quality ensures that the ATF22V10CQ-15PC meets the industry's high standards for performance and reliability.

Overall, the ATF22V10CQ-15PC from Microchip Technology is a powerful and flexible solution for designers looking to integrate complex logic functions into their products without incurring the high costs and extended development time associated with custom ASIC (Application-Specific Integrated Circuit) development.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for PAL20L10ACNS
Microchip Technology
IC PLD 8MC 15NS 24DIP / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 62MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF20V8BQL-15PU
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $4.4290
ECAD model for ATF22V10CQZ-20XU
Amd
Lowest to $1.1306
ECAD model for PALCE16V8H-7JC/5
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $6.5194
ECAD model for ATF22V10C-10JI
Microchip Technology
IC PLD 8MC 10NS 28PLCC / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 83MHz 5V 28-Pin PLCC
Need more? Email Us
ECAD model for ATF20V8B-10JU
Microchip Technology
IC PLD 10MC 15NS 24DIP / SPLD ATF22V10C Family 500 Gates 10 Macro Cells 83.3MHz 5V 24-Pin PDIP
Need more? Email Us
ECAD model for ATF22V10CZ-15PC
Texas Instruments
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
ECAD model for PAL20R8ANC
Cypress Semiconductor Corp
Flash-erasable Reprogrammable CMOS PAL Device
Lowest to $6.0631
ECAD model for PALC22V10D-10JC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention