EN
  • EN
  • DE

PALC22V10D-10JC

Part No PALC22V10D-10JC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - PLDs (Programmable Logic Device)
Description Flash-erasable Reprogrammable CMOS PAL Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 343995-PALC22V10D-10JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10D-10JC CAD Model

Description

The PALC22V10D-10JC is a high-performance Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It is part of the PALC22V10 family, known for its versatility in implementing custom logic functions. The '10' in the part number indicates a propagation delay of 10 nanoseconds, making it ideal for high-speed applications.

Applications:

  • Address Decoding: Employed in memory systems to decode address lines, enabling the selection of specific memory locations or devices.
  • Peripheral Control: Manages the operation of peripheral devices, such as timers, counters, and communication interfaces, by generating control signals.
  • State Machine Implementation: Used to implement state machines, which are fundamental in sequential logic circuits for controlling system behavior.
  • Bus Arbitration: Employed in systems with multiple devices sharing a common bus to manage access and prevent conflicts.
  • High-Speed Logic: Suitable for high-speed logic applications where fast propagation delays are critical.

Features:

  • High-Speed Operation: Offers a propagation delay of 10ns, enabling very fast logic operations.
  • Programmable Array Logic: Allows users to program the device to implement custom logic functions.
  • 22 Inputs: Equipped with 22 input pins for receiving external signals and data.
  • 10 Outputs: Provides 10 output pins for generating output signals based on the programmed logic.
  • Variable Output Polarity: Each output can be individually configured as active-high or active-low.
  • TTL Compatibility: Compatible with standard TTL logic levels, simplifying interfacing with other digital circuits.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • EPROM Technology: Utilizes EPROM (Erasable Programmable Read-Only Memory) technology, allowing the device to be erased and reprogrammed.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions tailored to specific application requirements.
  • Reduced Component Count: Integrates multiple logic functions into a single device, reducing board space and component count.
  • Faster Prototyping: Enables rapid prototyping and design changes, reducing time-to-market for new products.
  • Improved Performance: High-speed operation enhances system speed and responsiveness.
  • Cost-Effective Solution: Provides a cost-effective solution compared to discrete logic components for implementing complex logic functions.

Technical Specifications: The PALC22V10D-10JC operates within a supply voltage range of 4.75V to 5.25V and typically has a power dissipation of around 90mA. It commonly comes in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package. The device supports a standard operating temperature range, generally from 0°C to +70°C.

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess