EN
  • EN
  • DE

ATF22V10C-7XC

Part No ATF22V10C-7XC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 7.5NS 24TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 7.5 ns
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number ATF22V10C
Standard Package 5,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566564-ATF22V10C-7XC
Ultra Librarian 3D Model Ultra Librarian ATF22V10C-7XC CAD Model

Description

Product Overview: Microchip Technology ATF22V10C-7XC

The ATF22V10C-7XC is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) manufactured by Microchip Technology. This product is designed to deliver the flexibility of custom logic with the speed and ease-of-use of standard integrated circuits, making it an ideal choice for a wide range of applications in the electronics industry.

With its 22V10 architecture, the ATF22V10C-7XC provides a versatile platform for implementing combinational and sequential logic. The device features a total of 10 logic macrocells that can be individually programmed to execute complex logic functions. Each macrocell can be configured for registered or combinatorial operation, providing designers with the ability to create highly optimized logic solutions tailored to their specific requirements.

The ATF22V10C-7XC operates at a speed grade of -7, which translates to a maximum propagation delay of 7.5ns, ensuring high-speed performance for critical applications. This speed, combined with a wide operating voltage range of 4.5V to 5.5V, makes the device suitable for interfacing with a variety of digital components in a system.

One of the key advantages of the ATF22V10C-7XC is its reprogrammability. The device is based on EEPROM (Electrically Erasable Programmable Read-Only Memory) technology, which allows the PLD to be programmed and reprogrammed in-circuit via a standard programming interface. This feature provides significant flexibility for design iterations and product updates after deployment.

Additionally, the ATF22V10C-7XC is available in a compact 24-pin DIP (Dual In-line Package), making it easy to integrate into existing PCB (Printed Circuit Board) designs. The device also offers low power consumption, with a typical quiescent current of just 10µA, which is critical for battery-operated and power-sensitive applications.

In summary, the Microchip Technology ATF22V10C-7XC is a versatile, high-speed, and reprogrammable PLD that provides designers with a powerful tool for creating complex logic circuits. Its ease of integration, low power usage, and reconfigurability make it a top choice for a multitude of electronic design projects.

You May Also Be Interested in

Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Altera
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Amd
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess