EN
  • EN
  • DE

ATF22V10C-5JX

Part No ATF22V10C-5JX
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 5NS 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Active
Programmable Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 5 ns
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number ATF22V10
Standard Package 38 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 912069-ATF22V10C-5JX
Ultra Librarian 3D Model Ultra Librarian ATF22V10C-5JX CAD Model

Description

Microchip Technology's ATF22V10C-5JX Programmable Logic Device

The ATF22V10C-5JX is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile PLD is part of the Atmel® SPLD/CPLD family and is designed to offer a flexible and cost-effective solution for various logic integration needs in a wide range of applications.

Equipped with a 5V operating voltage, the ATF22V10C-5JX offers a robust platform for the design and deployment of custom logic circuits without the need for expensive custom silicon. With a high-speed version that operates at 5 ns, this device is suitable for applications requiring quick signal processing and fast data throughput.

The ATF22V10C-5JX comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while still allowing for ease of integration into a variety of circuit boards. Its J-lead design ensures reliable connectivity and durability for long-term use.

One of the key features of the ATF22V10C-5JX is its reprogrammability. Utilizing the industry-standard JEDEC file format, engineers can easily configure and reconfigure the device to meet specific design requirements, which is especially valuable in prototyping stages or for applications that may need to evolve over time.

The device boasts 10 logic macro cells, which can be tailored to implement a wide array of logic functions including combinatorial circuits, sequential state machines, and more. Each macro cell is programmable with both registered and combinatorial output, providing designers with a high degree of flexibility.

Furthermore, the ATF22V10C-5JX supports a high number of reprogramming cycles and offers a high retention of data, ensuring a reliable performance over the product's lifespan. With its low power consumption and standby mode, this PLD is an excellent choice for power-sensitive applications.

In summary, Microchip Technology's ATF22V10C-5JX is a versatile, high-performance programmable logic device that provides a cost-effective and flexible solution for custom logic designs. Its ease of use, coupled with its reprogrammability and compact form factor, makes it an excellent choice for a wide array of application needs.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860
Amd
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7699 $63.4689
25+ $4.7343 $118.3575
38+ $4.5864 $174.2832
53+ $4.4384 $235.2352
68+ $4.2905 $291.7540
91+ $3.8466 $350.0406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess