EN
  • EN
  • DE

ATF16V8CZ-15SU

Part No ATF16V8CZ-15SU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 15 ns
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATF16V8
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566517-ATF16V8CZ-15SU
Ultra Librarian 3D Model Ultra Librarian ATF16V8CZ-15SU CAD Model

Description

Microchip Technology ATF16V8CZ-15SU Product Overview

The ATF16V8CZ-15SU from Microchip Technology is a high-performance CMOS (Electrically-Erasable Programmable Read-Only Memory) EEPLD (Electrically Erasable Programmable Logic Device) that offers a versatile solution for a wide range of digital logic applications. This device is part of the renowned Atmel SPLD family and is designed to deliver both speed and flexibility in system design.

Key Features

  • High-Speed Performance: With a 15 ns propagation delay, the ATF16V8CZ-15SU ensures rapid signal processing, making it ideal for applications requiring quick response times.
  • Low Power Consumption: The device operates with a low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Reprogrammable and Flexible: As an EEPLD, it can be reprogrammed to meet the evolving needs of a project, providing a high level of adaptability.
  • Preload and Power-On Reset: The ATF16V8CZ-15SU includes a power-on reset function and a preload feature, allowing for initialization of registers to any desired value.
  • Security Feature: To protect proprietary designs, the device comes with a security fuse that, once programmed, prevents the readback of internal programming patterns.

Applications

The ATF16V8CZ-15SU is suitable for a diverse range of applications, including:

  • Industrial control systems
  • Automotive systems
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals
  • Custom logic applications

Technical Specifications

Some of the technical specifications for the ATF16V8CZ-15SU include:

  • Speed Grade: -15SU (15 ns)
  • Operating Voltage: 5V
  • Temperature Range: -40°C to 85°C (Industrial)
  • Package: 20-lead SOIC (Small Outline Integrated Circuit)
  • Pin-to-pin compatible with 5V core 16V8 devices

Overall, the ATF16V8CZ-15SU from Microchip Technology is a powerful and versatile component that can be integrated into a variety of electronic systems to perform complex logic operations with high reliability and efficiency.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess