EN
  • EN
  • DE

ATF16V8C-7PU

Part No ATF16V8C-7PU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 7.5NS 20DIP / SPLD ATF16V8C Family 250 Gates 8 Macro Cells 125MHz 5V 20-Pin PDIP W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 16V8
Packaging Tube
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 7.5ns
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 769191-ATF16V8C-7PU
Popularity Medium
Supply and Demand Status Limited
Family Name ATF16V8C
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian ATF16V8C-7PU CAD Model

Description

Microchip Technology's ATF16V8C-7PU: A Versatile Programmable Logic Device

The ATF16V8C-7PU is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) engineered by Microchip Technology. This PLD is designed to deliver the functionality of multiple logic devices, making it a versatile component for various applications in the electronics industry. It is widely used in system integration where space, power, and complexity need to be minimized.

The ATF16V8C-7PU operates at a speed of 7.5ns, providing a rapid response for high-speed designs. It comes in a 20-pin DIP (Dual In-line Package) that is suitable for through-hole mounting, allowing for easy integration into a wide range of electronic assemblies. This PLD is also available in other package types to suit different mounting and space requirements.

One of the key features of the ATF16V8C-7PU is its user-programmable functionality, which allows designers to customize the logic to meet specific design requirements. It supports both registered and combinatorial logic configurations, providing flexibility in design implementation. The device can be programmed using industry-standard JEDEC programming algorithms, making it compatible with most PLD programmers.

The ATF16V8C-7PU is fabricated with Microchip's proven electrically erasable technology, which enables the device to be reprogrammed as design needs evolve. This feature is particularly beneficial for prototyping and testing, where changes in the design are frequent. The device also includes a pre-programmed security bit to protect the integrity of the configuration code.

With its low power consumption, this PLD is an excellent choice for battery-operated and power-sensitive applications. The ATF16V8C-7PU also boasts a wide operating voltage range from 3.0V to 5.5V, ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS operating levels, and providing the necessary flexibility for interfacing with various logic families.

In summary, Microchip's ATF16V8C-7PU is a powerful and adaptable PLD that offers designers the ability to create complex logic functions in a single chip, with the added benefits of low power usage and the convenience of reprogrammability. Its robustness and flexibility make it an ideal choice for a multitude of applications, ranging from simple glue logic to complex interface circuits.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
IC PLD 15NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Advanced Micro Devices
OT PLD, 30NS, PAL-TYPE / - Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Texas Instruments
IC PLD 15NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess