EN
  • EN
  • DE

G2R-1-24VDC

Part No G2R-1-24VDC
Manufacturer Omron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823703-G2R-1-24VDC
Ultra Librarian 3D Model Ultra Librarian G2R-1-24VDC CAD Model

Description

The Omron G2R-1-24VDC is a single-pole, double-throw (SPDT) general-purpose relay. This relay is widely used in various applications for switching circuits, providing isolation between control circuits and the loads they operate. The 24VDC coil voltage makes it suitable for use in many industrial and commercial systems.

Applications:

  • Industrial Automation: Used for switching control signals in automated systems.
  • Power Supplies: Employed for switching power circuits in power supply units.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for controlling various components.
  • Lighting Control: Used for switching lighting circuits in commercial and residential applications.

Features:

  • SPDT Configuration: Single-pole, double-throw contact configuration for versatile switching options.
  • 24VDC Coil Voltage: Operates with a 24VDC coil voltage, common in many control systems.
  • High Contact Rating: Capable of switching significant currents and voltages.
  • Compact Size: Small form factor for easy integration into various applications.
  • Reliable Performance: Designed for long-term, reliable operation.

Benefits:

  • Versatile Switching: SPDT configuration offers flexibility in circuit design.
  • Wide Application Range: Suitable for various industrial, commercial, and residential applications.
  • Easy Integration: Compact size and standard pinout allow for easy installation.
  • Long-Term Reliability: Designed for dependable performance over an extended lifespan.

Technical Specifications:

The G2R-1-24VDC typically features a contact rating of several amps at voltages up to 250VAC or 30VDC. The coil resistance and operate/release times vary slightly depending on the specific model. Consult the official Omron datasheet for precise specifications and performance data.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7462 $52.3860
70+ $1.4328 $100.2960
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2985 $253.2075
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess