EN
  • EN
  • DE

ATV2500BQL-25JC

Part No ATV2500BQL-25JC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 48MACR QP LP OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series ATV2500B(L) and BQ(L)
Package Tube
Part Status Obsolete
Number of I/O 24
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name ATV2500B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862600-ATV2500BQL-25JC
Ultra Librarian 3D Model Ultra Librarian ATV2500BQL-25JC CAD Model

Description

The ATV2500BQL-25JC is a high-performance programmable logic device (PLD) from Microchip Technology, designed to deliver efficient and flexible solutions for a wide range of digital logic applications. This device is part of the renowned ATV2500 series, which is known for its reliability and advanced features that cater to the needs of complex digital systems.

Key Features

  • High-Density Design: The ATV2500BQL-25JC boasts a large number of usable gates, providing ample logic capacity for sophisticated designs and allowing for the integration of multiple functions into a single chip.
  • Speed Performance: With a 25ns propagation delay, this device is tailored for applications requiring high-speed logic operations, ensuring minimal signal latency and swift processing times.
  • Reprogrammable Architecture: The device features a reprogrammable architecture, offering the flexibility to modify the logic as design requirements evolve or to repurpose the device for different applications.
  • Low Power Consumption: It is designed to operate with low power consumption, making it suitable for battery-powered or energy-sensitive applications.
  • Package Type: The ATV2500BQL-25JC is provided in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring robust physical protection and ease of PCB mounting.

Applications

The versatility of the ATV2500BQL-25JC makes it ideal for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Complex state machines

Technical Specifications

Attribute Value Supply Voltage 5V ±10% Operating Temperature -40°C to +85°C I/O Pins 36 Max Frequency 40MHz Programmable Logic Type Complex PLD

In conclusion, the ATV2500BQL-25JC from Microchip Technology is a sophisticated and versatile PLD that meets the demands of today's high-speed, complex digital environments, offering designers a reliable and efficient solution for their programmable logic needs.

You May Also Be Interested in

Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Altera
IC CPLD 32MC 15NS 44PLCC
Lowest to $3.1404
Altera
IC CPLD 256MC 12NS 256FBGA
Lowest to $60.7576
Microchip Technology
IC CPLD 32MC 15NS 44TQFP
Lowest to $3.7649
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Broadcom Limited
784 FCBGA+HS 29X29MM
Need more? Email Us
Broadcom Limited
18M QDR NSE
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 5NS 256FPBGA
Lowest to $105.6398
Altera
IC CPLD 256MC 7.5NS 208QFP
Lowest to $3.4638

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess