EN
  • EN
  • DE

ATF1504ASVL-20JC44

Part No ATF1504ASVL-20JC44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 20NS 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Macrocells 64
Number of I/O 32
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 1020088-ATF1504ASVL-20JC44
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF1504ASVL-20JC44 CAD Model

Description

Microchip Technology's ATF1504ASVL-20JC44 Complex Programmable Logic Device (CPLD)

Introducing the ATF1504ASVL-20JC44, a high-performance Complex Programmable Logic Device (CPLD) brought to you by Microchip Technology, a leader in the semiconductor industry. This CPLD is part of the Atmel ATF15xxASVL series, which is renowned for its low power consumption and high functionality.

The ATF1504ASVL-20JC44 boasts a versatile 44-pin PLCC (Plastic Leaded Chip Carrier) package that is ideal for various applications requiring compact design without compromising on capability. With a 20ns propagation delay, this device is engineered to deliver swift performance that is crucial for time-sensitive operations.

This product comes equipped with 64 macrocells that provide ample logic capacity for complex designs. These macrocells are reconfigurable and support both combinational and registered functions, offering designers the flexibility to implement a wide range of logic designs and applications. The device's architecture is optimized to ensure minimal power consumption, which is particularly beneficial for battery-operated and power-sensitive applications.

Another key feature of the ATF1504ASVL-20JC44 is its user-friendly software tools. Microchip provides comprehensive support in the form of development kits and easy-to-use software that simplifies design processes, allowing for rapid prototyping and faster time-to-market. The device is also supported by industry-standard design tools, ensuring seamless integration into existing design workflows.

The ATF1504ASVL-20JC44 is designed with in-system programmability (ISP) via JTAG, which allows for device programming and reprogramming without removal from the circuit board. This capability is essential for product updates, bug fixes, and feature enhancements, providing a cost-effective solution for maintaining and improving product performance post-deployment.

In summary, the ATF1504ASVL-20JC44 from Microchip Technology is a highly capable CPLD that combines low power consumption with high functionality, making it an excellent choice for designers seeking a reliable and efficient solution for their logic design needs. Whether you're working on industrial control systems, automotive applications, or consumer electronics, this CPLD is designed to help you achieve your design objectives with ease and precision.

You May Also Be Interested in

Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Renesas Electronics America
IC CPLD 1MC 20TSSOP
Lowest to $6.0729
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Intel
IC CPLD 980MC 6.2NS 256MBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess