EN
  • EN
  • DE

TPA3255DDV

Part No TPA3255DDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D STER 315W 44HTSSOP  /  Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series PurePath™
Package Tube
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 315W x 2 @ 4Ohm, 600W x 1 @ 2Ohm
Voltage - Supply 18V ~ 53.5V
Features Depop, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 44-HTSSOP
Package / Case 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Base Product Number TPA3255
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-45124-5
Standard Package 35
Win Source Part Number 965715-TPA3255DDV
Ultra Librarian 3D Model Ultra Librarian TPA3255DDV CAD Model

Description

The TPA3255DDV from Texas Instruments is a high-performance, Class-D power amplifier that leverages advanced technology to deliver superior audio quality. This cutting-edge amplifier is capable of driving a wide range of speaker loads with impressive power levels, making it an ideal choice for high-fidelity home audio systems, professional audio equipment, and active speaker applications.

Key Features:

  • High Efficiency: With its Class-D architecture, the TPA3255DDV offers a remarkable efficiency of up to 93%, minimizing heat generation and power loss, thereby reducing the need for bulky heat sinks and enabling more compact system designs.
  • Advanced Modulation: The device employs advanced modulation techniques that result in a very low distortion across the audio frequency range, ensuring a clear and detailed sound reproduction.
  • Flexible Power Supply: Designed to work with a range of power supplies, the TPA3255DDV can operate over a voltage range of 12V to 38V, accommodating various application requirements.
  • Multiple Configurations: It supports various configurations including mono, stereo, and parallel bridge-tied load (PBTL), offering versatility for different audio system designs.
  • Integrated Protection: The amplifier includes a suite of protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation and longevity of the device.
  • PurePath™ Technology: Texas Instruments' proprietary PurePath™ technology enhances audio performance, delivering natural and immersive sound experiences.

Applications:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers and Soundbars
  • Commercial Audio Installations

The TPA3255DDV stands out as a robust solution for advanced audio systems, where high-quality sound and reliability are paramount. With its high efficiency, low distortion, and flexible operation, it sets a benchmark for Class-D audio amplifiers in the industry.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2384 $52.3840
24+ $4.2982 $103.1568
37+ $4.1638 $154.0606
50+ $4.0295 $201.4750
65+ $3.8952 $253.1880
86+ $3.4923 $300.3378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,112 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess