EN
  • EN
  • DE

TMDX3246551-07

Part No TMDX3246551-07
Manufacturer Texas Instruments
Catalog Software, Services
Description SIMULATOR C6X UNIX HLL / Debugger TMS320C6x
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Debugger
For Use With/Related Products TMS320C6x
Base Product Number TMDX324
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341736-TMDX3246551-07
Ultra Librarian 3D Model Ultra Librarian TMDX3246551-07 CAD Model

Description

The TMDX3246551-07 from Texas Instruments is a state-of-the-art microcontroller that is designed to meet the demanding needs of modern embedded systems. This product is a part of Texas Instruments' extensive portfolio of microcontrollers that are renowned for their high performance, reliability, and integration of advanced features.

At the heart of the TMDX3246551-07 is a powerful processing core that is capable of handling complex computations and algorithms with ease. It is well-suited for applications that require real-time processing, such as industrial control systems, automotive electronics, and advanced consumer gadgets. The microcontroller features a high-speed clock, ample memory, and a variety of input/output options to interface with other components in a system.

One of the key advantages of the TMDX3246551-07 is its low power consumption, which makes it ideal for battery-operated devices. The microcontroller also includes a range of power-saving modes, allowing developers to balance performance with energy efficiency. Additionally, this product is equipped with advanced security features to protect against unauthorized access and ensure the integrity of the system.

Developers will appreciate the ease of integration offered by the TMDX3246551-07. Texas Instruments provides comprehensive support in the form of development tools, software libraries, and documentation. This support helps to accelerate the development process and reduce time-to-market for products built around this microcontroller.

In summary, the Texas Instruments TMDX3246551-07 microcontroller is a robust and versatile solution for a wide range of applications. Its combination of performance, power efficiency, and security, along with strong support from Texas Instruments, makes it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

NXP / Nexperia
SOFTWARE DIST LICENSE <50000 / RTOS Perpetual 500k Units Programming
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 REMOTE TERM
Need more? Email Us
Atmel
ATF15xx-DK2 - Integrated Development Environment (IDE)
Need more? Email Us
NXP / Nexperia
QORIQ OPTIMIZATION SUITE / Integrated Development Environment (IDE) Floating Node QorIQ™ Programming
Need more? Email Us
Olimex LTD
OLinuXino Operating System SD/microSD/MMC Card
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
NXP / Nexperia
PHYSICAL SHIP - MQX LICENSE FOR / License
Need more? Email Us
NXP / Nexperia
PHYSICAL SHIP - MQX LICENSE FOR / License
Need more? Email Us
Microchip Technology
MAINT FPGA SCHEMATIC VWLOGIC SYS / Integrated Development Environment (IDE)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess