EN
  • EN
  • DE

ATBNO055-XPRO

Part No ATBNO055-XPRO
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description BNO055 XPLAINED PRO EVAL KIT / BNO055 Xplained Pro Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Microchip Technology
Series Xplained Pro
Package Box
Sensor Type Accelerometer, Gyroscope, Magnetometer, 3 Axis
Supplied Contents Board(s)
Utilized IC / Part BNO055
Base Product Number ATBNO055
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342670-ATBNO055-XPRO
Ultra Librarian 3D Model Ultra Librarian ATBNO055-XPRO CAD Model

Description

Microchip Technology's ATBNO055-XPRO Extension Board

The ATBNO055-XPRO, brought to you by Microchip Technology, is a state-of-the-art extension board designed for cutting-edge development and experimentation in the realm of sensor technology. This board is specifically designed to interface with the Xplained Pro evaluation platform, providing a seamless experience for developers looking to harness the power of Microchip's sensors.

Key Features

  • Advanced Sensor Technology: At the heart of the ATBNO055-XPRO is a high-performance sensor that captures precise motion and environmental data, making it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
  • Easy Integration: The board is designed to connect effortlessly with Microchip's Xplained Pro MCU boards. This plug-and-play functionality ensures developers can quickly set up their systems and focus on innovation without worrying about compatibility issues.
  • Extensive Development Support: Microchip Technology provides comprehensive software libraries and development tools, which simplify the process of reading and interpreting sensor data, thus accelerating the development cycle.
  • Flexible Power Options: The ATBNO055-XPRO is equipped with flexible power options, allowing it to be powered through the Xplained Pro MCU boards or via an external power supply, catering to various testing and deployment scenarios.

Applications

The versatility of the ATBNO055-XPRO makes it suitable for a plethora of applications, including but not limited to:

  • IoT and connected devices
  • Robotics and automation systems
  • Wearable technology
  • Game controllers
  • Navigation systems

Technical Specifications

The board boasts technical specifications that ensure high performance and reliability:

  • High-precision sensor with multiple functionalities
  • Direct interfacing through the Xplained Pro standard extension headers
  • Additional GPIOs for custom functionalities
  • Robust design conforming to industry standards

Whether you're a seasoned developer or a hobbyist looking to explore the possibilities of sensor technology, the ATBNO055-XPRO from Microchip Technology is an invaluable tool that promises to elevate your projects to the next level.

You May Also Be Interested in

Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess