EN
  • EN
  • DE

LAN9211-ABZJ

Part No LAN9211-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR SGL CHIP 56-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 56-QFN (8x8)
Win Source Part Number 205965-LAN9211-ABZJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9211-ABZJ CAD Model

Description

The LAN9211-ABZJ is a high-performance, small-footprint, full-featured single-chip Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically tailored for embedded applications that require network connectivity and minimal power consumption.

With a focus on innovation and efficiency, the LAN9211-ABZJ integrates a 10/100 Ethernet MAC and PHY, and a non-PCI interface for versatile and straightforward system integration. This powerful combination makes it an ideal choice for a wide array of applications, including industrial automation, home networking, point-of-sale systems, and print servers.

The device supports both half and full-duplex operation, as well as a host of other features such as flow control, auto-negotiation, and crossover detection. This ensures that the LAN9211-ABZJ can adapt to different network conditions and maintain stable and reliable communication. Additionally, its support for multiple power management techniques, including Magic Packet and Link Change wake-up events, allows the controller to conserve power when not in active use, making it suitable for energy-sensitive projects.

The LAN9211-ABZJ comes in a 128-pin PQFP (Plastic Quad Flat Package) which offers a compact solution without sacrificing performance or functionality. Its robust design is built to withstand the demands of operating in harsh environments, ensuring long-term reliability and performance.

Microchip Technology provides comprehensive support for the LAN9211-ABZJ, including detailed datasheets, application notes, and design guides. This ensures that developers can quickly integrate the controller into their designs and bring their products to market with speed and confidence. By choosing the LAN9211-ABZJ, developers are opting for a cost-effective, high-quality network controller backed by Microchip's reputation for excellence.

You May Also Be Interested in

Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2490 $66.2450
11+ $10.8709 $119.5799
17+ $10.5313 $179.0321
23+ $10.1917 $234.4091
30+ $9.8522 $295.5660
40+ $8.8323 $353.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess