EN
  • EN
  • DE
  • IT

TC77DM-PICTL

Part No TC77DM-PICTL
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description BOARD DEMO PICTAIL TC77 / TC77 PICtail™ Temperature Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Microchip Technology
Series PICtail™
Package Bulk
Product Status Obsolete
Sensor Type Temperature
Sensing Range -55°C ~ 125°C
Interface Microwire, SPI, 3-Wire Serial
Sensitivity ±1°C
Voltage - Supply 2.7V ~ 5.5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part TC77
Base Product Number TC77
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1345229-TC77DM-PICTL
Ultra Librarian 3D Model Ultra Librarian TC77DM-PICTL CAD Model

Description

Microchip Technology TC77DM-PICTL Digital Temperature Sensor

The Microchip Technology TC77DM-PICTL is a precision digital temperature sensor designed for a wide range of applications requiring temperature monitoring and control. This sensor offers a high level of accuracy and ease of use, making it an ideal choice for both simple and complex thermal management tasks in various industries.

Embedded in a small 5-pin SOT-23 package, the TC77DM-PICTL is a space-efficient component that can be easily integrated into space-constrained designs. It operates over a temperature range of -40°C to +125°C, providing versatility for use in environments that experience extreme temperature fluctuations.

One of the key features of the TC77DM-PICTL is its SPI (Serial Peripheral Interface) compatibility, which allows for straightforward communication with microcontrollers and other digital systems. This digital interface ensures noise-immune data transfer and eliminates the need for analog-to-digital converters, simplifying the overall design and reducing system costs.

The sensor boasts a conversion rate of 8 samples per second, providing real-time temperature data with a resolution of 0.0625°C. Its built-in 13-bit ADC (Analog-to-Digital Converter) delivers a high degree of precision, making it suitable for applications that require accurate temperature readings, such as industrial control systems, consumer electronics, and PC hardware monitoring.

For added convenience, the TC77DM-PICTL features an active-low shutdown mode that significantly reduces power consumption when the sensor is not in use. This makes it an energy-efficient choice for battery-powered devices and applications where power conservation is critical.

In summary, the Microchip Technology TC77DM-PICTL digital temperature sensor is a reliable and precise solution for thermal monitoring needs. Its small footprint, high accuracy, SPI interface, and low-power shutdown mode make it a versatile component for designers and engineers looking to incorporate temperature sensing into their projects.

Note: For proper implementation, users should refer to the official datasheet provided by Microchip Technology for detailed specifications and application guidelines.

You May Also Be Interested in

Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess