EN
  • EN
  • DE

ATAVRPARROT

Part No ATAVRPARROT
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description AVR PARROT / ATtiny817 Voice Record/Playback Audio Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Type Audio
Function Voice Record/Playback
Utilized IC / Part ATtiny817
Supplied Contents Board(s)
Secondary Attributes USB Powered
Base Product Number ATAVRPARROT
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8473.30.1180
Win Source Part Number 1342543-ATAVRPARROT
Ultra Librarian 3D Model Ultra Librarian ATAVRPARROT CAD Model

Description

Microchip Technology's ATAVRPARROT is a state-of-the-art development tool designed to streamline the process of prototyping, testing, and developing applications for Atmel AVR microcontrollers. This powerful tool is an essential asset for engineers, developers, and hobbyists who are looking to push the boundaries of embedded system design with AVR microcontrollers.

The ATAVRPARROT board is equipped with a range of features that make it incredibly versatile for a multitude of applications. It comes with a pre-programmed microcontroller, which allows users to get started with their projects right out of the box. The board includes a variety of connectivity options, including USB, SPI, and UART interfaces, providing flexible communication with peripheral devices and easy integration into existing systems.

One of the key advantages of the ATAVRPARROT is its user-friendly design. It boasts an intuitive layout with clearly labeled pins and connectors, making it accessible for both novice users and experienced professionals. The board also supports in-system programming (ISP), which enables developers to program and reprogram the microcontroller without the need for additional hardware.

The ATAVRPARROT is not just a hardware platform; it is also supported by Microchip's extensive software ecosystem. This includes the Atmel Studio Integrated Development Environment (IDE), which offers a comprehensive suite of tools for coding, debugging, and optimizing AVR applications. Additionally, the board is compatible with a wide range of third-party development tools and software libraries, further extending its capabilities and ease of use.

In summary, the ATAVRPARROT from Microchip Technology is an exceptional development platform that brings together ease of use, flexibility, and powerful features for anyone working with AVR microcontrollers. Whether you are developing a simple prototype or a complex embedded system, the ATAVRPARROT provides the necessary tools to turn your ideas into reality.

Key Features:

  • Pre-programmed AVR microcontroller
  • Multiple connectivity options including USB, SPI, and UART
  • User-friendly design with clear labeling
  • In-system programming support
  • Compatible with Atmel Studio IDE and third-party tools

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess