EN
  • EN
  • DE

ATAES132A-SHEQ-T

Part No ATAES132A-SHEQ-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 32K SPI 10MHZ 8SOIC / Authentication Chip 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Microchip Technology
Series CryptoAuthentication™
Package Tape & Reel
Type Authentication Chip
Applications Networking and Communications
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATAES132
Other Names ATAES132A-SHEQ-TCT,1611-ATAES132A-SHEQ-TCT,1611-ATAES132A-SHEQ-TDKRINACTIVE,ATAES132A-SHEQ-T,1611-ATAES132A-SHEQ-TTR,1611-ATAES132A-SHEQ-TDKR,1611-ATAES132A-SHEQ-TTRINACTIVE,ATAES132A-SHEQ-TTR,ATAES132A-SHEQ-TDKR,1611-ATAES132A-SHEQ-TTR,1611-ATAES132A-SHEQ-TDKR
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.32.0051
Win Source Part Number 1244366-ATAES132A-SHEQ-T
Ultra Librarian 3D Model Ultra Librarian ATAES132A-SHEQ-T CAD Model

Description

Microchip Technology's ATAES132A-SHEQ-T: Secure Authentication and Data Encryption

The ATAES132A-SHEQ-T is a robust security solution from Microchip Technology, designed to provide an additional layer of security for electronic systems. This cryptographic co-processor features a hardware-based AES (Advanced Encryption Standard) engine, which ensures fast and secure encryption and decryption operations. The product is ideal for applications requiring data protection and authentication, such as Internet of Things (IoT) devices, industrial control systems, and consumer electronics.

Key Features and Benefits

  • Advanced Encryption: With a 32-bit serial number and a 128-bit AES key, the ATAES132A-SHEQ-T offers a high level of security for data encryption and decryption.
  • Secure Memory: The device includes 32KB of secure EEPROM memory for storing sensitive data, keys, and certificates, which is partitioned into sixteen 2KB zones, each with its own access permissions.
  • Authentication Capabilities: It supports full authentication, enabling devices to verify their identity and ensure integrity in communication.
  • Flexible Interface: The ATAES132A-SHEQ-T is equipped with an I2C interface for easy integration into most systems, providing a convenient and efficient connection to microcontrollers and processors.
  • Low Power Consumption: Designed for power-sensitive applications, this device operates with a low power consumption, making it suitable for battery-powered devices.
  • High Reliability: The product is guaranteed for a minimum of 500,000 cycles per zone endurance and a data retention period of at least 10 years, ensuring long-term reliability.
  • Wide Operating Range: It operates within a temperature range of -40°C to +85°C, making it robust enough for harsh environments.
  • Easy to Use: The cryptographic co-processor comes with a suite of development tools, making it easier for engineers to implement security features into their designs.

Overall, the ATAES132A-SHEQ-T from Microchip Technology is an essential component for any application that requires secure data storage, encryption, and authentication. By integrating this device into your system, you can significantly enhance the security of your applications, protect against data breaches, and ensure the integrity and confidentiality of sensitive information.

You May Also Be Interested in

Zilog
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
NXP / Nexperia
IC NTSC/PAL MODULATOR 16SOIC / CMOS Audio/Video RF Modulators
Lowest to $1.7727
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess