EN
  • EN
  • DE

ATA8510-GHQW

Part No ATA8510-GHQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATA8510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA8510-GHQWDKR, 1611-ATA8510-GHQWTR, ATA8510-GHQWCT, 1611-ATA8510-GHQWTRINACTIVE, 1611-ATA8510-GHQWTR-ND, 1611-ATA8510-GHQWDKR-ND, 1611-ATA8510-GHQWCT-ND, 1611-ATA8510-GHQWCT, 1611-ATA8510-GHQWCTINACTIVE, 1611-ATA8510-GHQWDKRINACTIVE, ATA8510-GHQW-ND, ATA8510-GHQWTR, 1611-ATA8510-GHQWDKR
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912037-ATA8510-GHQW
Ultra Librarian 3D Model Ultra Librarian ATA8510-GHQW CAD Model

Description

The ATA8510-GHQW is a highly integrated, low-power RF transceiver from Microchip Technology, designed to operate in the Sub-GHz ISM bands. This versatile component is ideal for a wide range of applications, including wireless sensor networks, home automation systems, and industrial control units. With its exceptional range and low energy consumption, the ATA8510-GHQW is a perfect solution for developers looking to create reliable and efficient wireless communication solutions.

Key Features

  • Frequency Range: Operates in the license-free ISM bands, providing flexibility for global deployment.
  • Modulation: Supports various modulation schemes including FSK, ASK, and PSK, enabling robust and versatile communication options.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered devices and long-term deployments.
  • Integrated Analog and Digital Blocks: Includes an RF front-end, a baseband controller, and a microcontroller, simplifying design and reducing external component count.
  • Security: Features advanced security protocols to ensure secure data transmission and prevent unauthorized access.

Applications

  • Home Automation
  • Industrial Control Systems
  • Wireless Sensor Networks
  • Smart Metering
  • Building Automation

The ATA8510-GHQW transceiver is a testament to Microchip Technology's commitment to providing innovative and reliable components for the wireless communications market. Its compact size and integrated features make it an excellent choice for developers seeking to minimize the complexity of their designs while maintaining high performance and reliability. Whether you are building a simple point-to-point communication system or a complex network of interconnected devices, the ATA8510-GHQW offers the versatility and efficiency needed for a wide array of wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0397 $56.3176
18+ $5.7762 $103.9716
27+ $5.5957 $151.0839
37+ $5.4152 $200.3624
48+ $5.2347 $251.2656
64+ $4.6932 $300.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,539 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess