EN
  • EN
  • DE

STM32L4R7AII6

Part No STM32L4R7AII6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 169UFBGA / ARM® Cortex®-M4 STM32L4R Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 169-UFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 140
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32L4R7
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 2,496
Win Source Part Number 1322108-STM32L4R7AII6
Ultra Librarian 3D Model Ultra Librarian STM32L4R7AII6 CAD Model

Description

The STM32L4R7AII6 is a cutting-edge microcontroller product from STMicroelectronics, renowned for its high-performance and energy efficiency. This microcontroller belongs to the STM32L4 series, which is famous for its rich set of features and capabilities designed to cater to a wide array of applications, including industrial, medical, and consumer electronics.

Core Features

  • Core: ARM® Cortex®-M4 with FPU and DSP instructions, running at up to 120 MHz.
  • Memory: Equipped with 2MB of Flash memory and 640KB of RAM, providing ample space for complex applications.
  • Power Efficiency: Designed with STMicroelectronics' advanced low-power technologies, ensuring extended battery life in portable applications.
    • Connectivity and I/O

      • Multiple communication interfaces including I2C, SPI, USART, and USB with on-chip PHY.
      • Rich set of I/O ports and peripherals for flexible hardware interfacing.

      Advanced Peripherals

      • 12-bit ADCs, DACs, operational amplifiers, and comparators for analog integration.
      • Advanced timers for complex timing and control operations.
      • True random number generator (TRNG) for enhanced security applications.

      Security and Safety

      • Hardware cryptographic acceleration for AES, HASH (MD5, SHA-1, SHA-2), and HMAC.
      • Memory protection unit (MPU) enhancing the security of application code and data.
      • Safety features complying with industry standards for functional safety.

      Development and Ecosystem

      The STM32L4R7AII6 is supported by a comprehensive set of development tools and software, including the STM32Cube software ecosystem, which provides a full Hardware Abstraction Layer (HAL), middleware solutions, and numerous examples to accelerate the development process. STMicroelectronics also offers an extensive range of evaluation boards and kits to jump-start the design and prototyping phases for products based on the STM32L4R7AII6.

      Whether you're developing a battery-operated device that requires long operational life or a complex digital system demanding high computational power and connectivity, the STM32L4R7AII6 offers the perfect blend of performance, power efficiency, and advanced features to meet the needs of your next-generation applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8482 $67.3928
9+ $13.8242 $124.4178
13+ $13.3922 $174.0986
18+ $12.9603 $233.2854
24+ $12.5282 $300.6768
31+ $11.2321 $348.1951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess