Microchip Technology ATA6836C-PXQW-1
Introducing the ATA6836C-PXQW-1, a cutting-edge hex half-bridge driver from Microchip Technology, designed for automotive applications. This robust component is engineered to manage and drive six independent half-bridge outputs with precision and reliability.
Key Features:
- High-Voltage Capability: The ATA6836C-PXQW-1 is capable of handling voltages up to 40V, making it suitable for a broad range of automotive power systems.
- Current Sense: Each half-bridge incorporates a current sense feature that provides feedback for advanced control and monitoring of the load.
- Diagnostic Functions: Integrated diagnostics enable the detection of overtemperature and open-load conditions, enhancing system reliability and safety.
- Protection Features: The device includes overtemperature shutdown, overvoltage lockout, and undervoltage shutdown to safeguard the system against a variety of fault conditions.
Applications:
The versatility of the ATA6836C-PXQW-1 allows it to be used in a wide array of automotive applications, including:
- Engine control units
- Body control modules
- Power distribution boxes
- LED lighting systems
Technical Specifications:
- Supply Voltage Range: 5.5V to 40V
- Output Current: Up to 1A per half-bridge
- Package: QFN
- Operating Temperature Range: -40°C to 150°C
With its robust design and comprehensive feature set, the ATA6836C-PXQW-1 from Microchip Technology is an ideal solution for automotive systems requiring reliable high-voltage half-bridge drivers. Its advanced protection and diagnostic capabilities ensure that it can manage and protect the loads it controls, contributing to the overall safety and efficiency of automotive electronic systems.
For more information, datasheets, and support resources, visit Microchip Technology's official website.