EN
  • EN
  • DE

ATA6662C-GAQW

Part No ATA6662C-GAQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN2.0/2.1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1019987-ATA6662C-GAQW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ATA6662C
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ATA6662C-GAQW CAD Model

Description

The ATA6662C-GAQW is a high-performance, stand-alone High-Speed CAN (Controller Area Network) transceiver module from Microchip Technology, designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is tailored to ensure reliable communication in automotive applications and industrial automation systems where robustness and high data integrity are paramount.

Key Features

  • ISO 11898-2 Compliant: The ATA6662C-GAQW adheres to the ISO 11898-2 standard, ensuring compatibility with High-Speed CAN communication protocols up to 1 Mbps.
  • Low Power Consumption: It features a very low current standby mode with remote wake-up capability, making it suitable for power-sensitive applications.
  • Protection Features: The device includes protection against over-temperature, short-circuit, and loss of ground, enhancing its reliability and longevity in harsh environments.
  • Wide Operating Voltage Range: It operates over a wide range of supply voltages from 4.5V to 5.5V, accommodating various automotive and industrial power systems.
  • Bus-Pin ESD Protection: Enhanced Electrostatic Discharge (ESD) protection for the bus pins ensures resilience against electrical disturbances.

Applications

The ATA6662C-GAQW is ideal for a variety of applications where a dependable CAN interface is required. Its robust design makes it suitable for:

  • Automotive networks, including body control modules, powertrain, and infotainment systems
  • Industrial automation and control systems
  • Medical equipment with CAN communication needs
  • Heavy machinery and agricultural vehicles

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the ATA6662C-GAQW is no exception. It is built to meet the stringent requirements of automotive and industrial applications, ensuring long-term performance and stability.

For designers and engineers looking for a reliable CAN transceiver with advanced protection features and low power consumption, the ATA6662C-GAQW from Microchip Technology stands out as a premier choice.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2158 $54.7110
105+ $0.9976 $104.7480
160+ $0.9665 $154.6400
215+ $0.9353 $201.0895
280+ $0.9041 $253.1480
375+ $0.8106 $303.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess