EN
  • EN
  • DE

LCPL200-5K

Part No LCPL200-5K
Catalog Adjustable Power Resistor
Description LINEAR POT 5K OHM 2W OPEN FRAME
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Resistance 5 kOhms
Tolerance ±20%
Adjustment Type Slide
Length 9.843" (250.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Rectangular Box
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1574246-LCPL200-5K
Ultra Librarian 3D Model Ultra Librarian LCPL200-5K CAD Model

Description

N

You May Also Be Interested in

Ohmite
ADJ PWR RES 100 OHM 100W CHAS MT
Need more? Email Us
ETI Systems
LINEAR POT 10K 2.5W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 6.3 OHM 300W CHAS MT
Need more? Email Us
Ohmite
50W 3000 OHMS VIT ADJ 10%
Need more? Email Us
Ohmite
ADJ PWR RES 16 OHM 300W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 2 OHM 225W CHAS MT
Need more? Email Us
ETI Systems
LINEAR POT 5K 2.5W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 150 OHM 12W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 8 OHM 300W CHAS MT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess