EN
  • EN
  • DE

ATA663431-GDQW

Part No ATA663431-GDQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 16VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Full LINbus 16-VDFN (5.5x3)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 16-VDFN Exposed Pad
Case / Package 16-VDFN (5.5x3)
Family Name ATA663431
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA663431-GDQWDKR, ATA663431-GDQWCT, ATA663431-GDQWTR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862273-ATA663431-GDQW
Ultra Librarian 3D Model Ultra Librarian ATA663431-GDQW CAD Model

Description

Microchip Technology's ATA663431-GDQW: A Comprehensive Overview

The ATA663431-GDQW is a cutting-edge product from Microchip Technology, designed to provide reliable and efficient solutions for automotive and industrial applications. This innovative component is part of Microchip's extensive portfolio of power management devices, which are renowned for their quality and performance.

At the heart of the ATA663431-GDQW is a LIN system basis chip (SBC) with an integrated voltage regulator and watchdog. This feature-rich component is tailored to meet the stringent requirements of automotive networks, ensuring seamless communication and control within the vehicle's electronic systems. The integrated voltage regulator provides a stable power supply, while the watchdog timer ensures the system's reliability by monitoring the operation and resetting the system in case of failure.

The device is designed with robustness in mind, offering excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. These characteristics are crucial in automotive environments where electrical noise and transient voltages can compromise the performance of electronic components. With its robust design, the ATA663431-GDQW stands up to these challenges, providing consistent performance and extending the lifetime of the application it is used in.

One of the standout features of the ATA663431-GDQW is its low quiescent current, which makes it an ideal choice for applications with stringent power consumption requirements. This low power draw contributes to the overall energy efficiency of the system, an increasingly important factor in modern automotive design.

Moreover, the device comes in a small footprint package, allowing for a more compact and space-efficient design in electronic control units (ECUs). This makes it easier for engineers to integrate the ATA663431-GDQW into a variety of applications without worrying about space constraints.

In summary, the ATA663431-GDQW from Microchip Technology is a highly reliable and efficient solution for automotive and industrial applications. Its integrated features, such as voltage regulation, watchdog, EMC, and ESD protection, make it an indispensable component for designing robust and energy-efficient electronic systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess