EN
  • EN
  • DE

ATA663254-GAQW

Part No ATA663254-GAQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Supply Voltage (V) 5V ~ 40V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Part Number Series ATA663254
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803806-ATA663254-GAQW
Ultra Librarian 3D Model Ultra Librarian ATA663254-GAQW CAD Model

Description

The ATA663254-GAQW from Microchip Technology is a high-performance, stand-alone Local Interconnect Network (LIN) transceiver designed to ensure robust data communication in automotive and industrial applications. This sophisticated device complies with the LIN 2.x, SAE J2602, and the latest ISO 17987-4 standards, making it suitable for a wide range of LIN-based applications.

With its integrated voltage regulator, the ATA663254-GAQW is particularly adept at managing varying supply voltages, ensuring stable operation even under fluctuating power conditions. This feature is critical for automotive environments where power supply can be inconsistent due to engine start-stop events or battery voltage variations.

The device boasts a minimal supply current consumption in sleep mode, which is essential for applications that require low power consumption. This makes it an excellent choice for battery-powered systems where energy efficiency is paramount. Moreover, the wake-up capability via the LIN bus allows for remote activation, further enhancing its suitability for modern, interconnected vehicular systems.

The ATA663254-GAQW also features excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance. This robustness is crucial in harsh automotive environments, where electronic devices are often subjected to significant levels of electrical noise and potential ESD events.

Its wide operating temperature range ensures reliable functionality across various climatic conditions, which is especially beneficial for vehicles that operate in extreme temperatures or industrial equipment exposed to varying temperatures.

Installation and integration are made simple with the device's small package footprint, allowing for flexibility in PCB design and saving space in compact electronic control units (ECUs). Microchip Technology's commitment to quality means that the ATA663254-GAQW is a reliable and durable choice for developers looking to implement LIN communication in their designs.

Overall, the ATA663254-GAQW LIN transceiver is an exceptional component for designers who require a dependable, low-power, and robust communication interface for automotive or industrial control applications.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9370 $51.5350
135+ $0.7689 $103.8015
205+ $0.7448 $152.6840
280+ $0.7208 $201.8240
360+ $0.6968 $250.8480
485+ $0.6247 $302.9795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess