EN
  • EN
  • DE

SST27F020-70-3C-PH

Part No SST27F020-70-3C-PH
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193248-SST27F020-70-3C-PH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST27F020-70-3C-PH CAD Model

Description

Microchip Technology SST27F020-70-3C-PH Flash Memory

The SST27F020-70-3C-PH is a high-performance, 2 Megabit (Mbit) Flash memory component produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile memory chip is designed to offer a reliable storage solution for a wide range of applications, including embedded systems, consumer electronics, and telecommunications equipment.

Key Features

  • Memory Capacity: The device provides a substantial storage capacity of 2 Mbit, organized as 256K x 8 bits, suitable for storing firmware, boot code, or other critical data.
  • Speed: With an access time of 70 nanoseconds, the SST27F020-70-3C-PH ensures quick data retrieval, contributing to the overall performance of the systems it is integrated into.
  • Programming Voltage: The memory chip operates at a programming voltage of 5V, making it compatible with a wide range of legacy and current circuit designs.
  • Endurance: The device is rated for a minimum of 10,000 erase and program cycles, ensuring a long operational lifespan for applications that require frequent data updates.
  • Data Retention: It offers a data retention period of at least 100 years, providing a stable and reliable storage medium over an extended period.
  • Package: The SST27F020-70-3C-PH is available in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and ease of handling in manufacturing processes.

Applications

The versatility of the SST27F020-70-3C-PH makes it an ideal choice for a variety of applications that require dependable and long-lasting memory storage. Its high speed and robust endurance make it particularly well-suited for:

  • Embedded control systems
  • Automotive electronics
  • Industrial control systems
  • Networking equipment
  • Consumer electronics

Microchip Technology's commitment to quality ensures that the SST27F020-70-3C-PH Flash memory chip meets the stringent requirements of modern electronic systems, providing a secure and efficient solution for data storage needs.

You May Also Be Interested in

Micron Technology Inc.
NAND Flash 3.3V 2Gbit 48-Pin TSOP Tray
Need more? Email Us
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess