EN
  • EN
  • DE

TMDS361PAG

Part No TMDS361PAG
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO HDMI/DVI SWITCH 64TQFP / Video Switch IC GPIO, I2C, Logic HDMI 1.3a 64-TQFP (10x10) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Function Switch
Applications Video Display
Standards HDMI 1.3a
Control Interface GPIO, I²C, Logic
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TMDS
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900365-TMDS361PAG
Ultra Librarian 3D Model Ultra Librarian TMDS361PAG CAD Model

Description

Introducing the TMDS361PAG by Texas Instruments

The TMDS361PAG is a state-of-the-art digital video interface (DVI) switch from Texas Instruments, designed to meet the needs of high-definition multimedia applications. This device allows the selection and routing of 3 different HDMI or DVI inputs to a single output, making it an ideal solution for various digital entertainment centers, home-theater systems, and professional AV setups.

At the heart of the TMDS361PAG is its ability to support high-resolution video. Compatible with the transition-minimized differential signaling (TMDS) standard, it seamlessly handles video resolutions up to 1080p, ensuring the delivery of crisp, clear images. The switch is also compatible with a bandwidth of up to 1.65 Gbps per channel, accommodating the high data rates required by the latest multimedia devices.

One of the key features of the TMDS361PAG is its flexibility. The device is designed with three inputs, providing users with the convenience of connecting multiple HDMI or DVI sources, such as DVD players, game consoles, or computers, to a single display. This eliminates the need for constant cable swapping and streamlines the user experience.

The TMDS361PAG also boasts a low-power operation and an integrated 5V tolerant I/O, which allows for a direct connection to 5V HDMI receivers and transmitters. This feature simplifies system power design and enhances compatibility across different devices. Furthermore, the product is housed in a compact TQFP (Thin Quad Flat Pack) package, which ensures a minimal footprint on the printed circuit board, making it suitable for space-constrained applications.

For ease of use, the TMDS361PAG is equipped with an auto-sensing feature that detects active inputs, automatically switching to the active source, thus providing an uninterrupted viewing experience. Additionally, the device supports DDC (Display Data Channel) pass-through, HDCP (High-bandwidth Digital Content Protection), and is fully compliant with HDMI 1.3 and DVI 1.0 standards.

Overall, the TMDS361PAG from Texas Instruments represents a blend of performance, convenience, and reliability, making it an excellent choice for designers and consumers looking to create or upgrade their digital video systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8890 $53.0010
21+ $4.8320 $101.4720
33+ $4.6810 $154.4730
45+ $4.5300 $203.8500
58+ $4.3790 $253.9820
77+ $3.9260 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess