Microchip Technology's ATA663211-GBQW: A Robust LIN System Basis Chip
The ATA663211-GBQW is a state-of-the-art LIN (Local Interconnect Network) system basis chip (SBC) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to handle low-speed data communication in vehicles and industrial applications, providing a cost-effective and reliable solution for networking.
The ATA663211-GBQW integrates a voltage regulator, a watchdog, a LIN transceiver, and a window watchdog in a single package, making it an ideal choice for automotive and industrial systems that require high levels of integration to save space and reduce complexity. With its robust design, this SBC is engineered to withstand the harsh conditions commonly found in automotive environments, including exposure to extreme temperatures, electromagnetic interference (EMI), and vibrations.
Key Features of the ATA663211-GBQW include:
- Compliant with LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602 standards.
- Wide operating voltage range, suitable for 12V and 24V battery systems.
- Integrated 5V or 3.3V voltage regulator with excellent stability and low quiescent current.
- High ESD robustness (± 8 kV according to IEC 61000-4-2) for improved system reliability.
- Thermal shutdown protection to safeguard the device in high-temperature conditions.
- Watchdog with a wide window ratio to monitor the microcontroller.
The ATA663211-GBQW's small package design and integrated features make it highly suitable for space-constrained applications. It is commonly used in body control modules, sensor interfaces, and actuator drivers, among other automotive subsystems. The device ensures seamless communication within the vehicle's electronic system, contributing to the overall safety and efficiency of the vehicle.
With Microchip's commitment to quality, the ATA663211-GBQW is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for your automotive and industrial networking needs.