EN
  • EN
  • DE

ATA6623-TAQY

Part No ATA6623-TAQY
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver LINbus 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Voltage - Supply 5V ~ 27V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number ATA6623
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566380-ATA6623-TAQY
Ultra Librarian 3D Model Ultra Librarian ATA6623-TAQY CAD Model

Description

Microchip Technology ATA6623-TAQY

The ATA6623-TAQY is a high-performance, stand-alone local interconnect network (LIN) transceiver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transceiver is compliant with the LIN 2.0, 2.1, and SAE J2602 standards, making it a versatile choice for automotive and industrial applications that require a robust and reliable communication interface.

Key Features:

  • Compatibility: Fully compatible with LIN 2.0, 2.1, and SAE J2602, ensuring interoperability with other LIN systems.
  • Low Power Consumption: Features a low-power mode with a typical current consumption of only 15μA, reducing the overall power consumption of the system.
  • High Integration: Integrates a voltage regulator and watchdog in a single package, minimizing external component count and saving board space.
  • Robust Protection: Enhanced with protection features such as overtemperature shutdown, short-circuit protection, and bus pin ESD protection, ensuring reliable operation in harsh environments.
  • Wide Operating Voltage: Operates over a wide voltage range from 5V to 27V, accommodating various application requirements.

Applications:

The ATA6623-TAQY is ideal for a multitude of applications within the automotive sector, including body control modules, door modules, seat control, intelligent sensors, and HVAC systems. It is also well-suited for industrial automation, where a reliable LIN communication interface is essential.

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the ATA6623-TAQY is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring long-term reliability and consistent performance.

Package Information:

The ATA6623-TAQY is offered in a small 8-pin TSSOP package, allowing for compact PCB designs and efficient use of board space.

With its robust feature set and adherence to industry standards, the ATA6623-TAQY from Microchip Technology is a superior choice for designers looking to implement a LIN interface in their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess