EN
  • EN
  • DE

SY10E111AEJC-TR

Part No SY10E111AEJC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output PECL
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY10E111
Other Names SY10E111AEJC TR,SY10E111AEJC TR,SY10E111AEJCTR,SY10E111AEJCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269956-SY10E111AEJC-TR
Ultra Librarian 3D Model Ultra Librarian SY10E111AEJC-TR CAD Model

Description

Microchip Technology's SY10E111AEJC-TR

The SY10E111AEJC-TR from Microchip Technology is a high-performance, precision-engineered integrated circuit that belongs to the family of clock/timing - clock buffers, drivers, and clock synthesizers. This device is specifically designed to meet the rigorous demands of high-speed digital systems, providing reliable and efficient clock distribution and frequency synthesis.

Key Features:

  • High-Speed Performance: The SY10E111AEJC-TR is capable of operating at very high frequencies, making it suitable for applications that require rapid data processing and timing accuracy.
  • Multiple Outputs: It provides multiple outputs for clock distribution, ensuring that various components within a system can receive a synchronized clock signal.
  • Low Skew: The device offers low skew between outputs, which is critical in maintaining the integrity of the clock signal throughout the distribution network.
  • Temperature Range: This component is designed to operate over an extended temperature range, ensuring reliability in varying environmental conditions.
  • Power Supply: It is compatible with a standard power supply voltage, making it easy to integrate into existing designs without the need for additional power regulation components.
  • Package: The SY10E111AEJC-TR comes in a surface-mount package that facilitates efficient assembly and space-saving design.

Applications:

Due to its high-speed capabilities and reliability, the SY10E111AEJC-TR is ideal for use in a wide range of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • High-performance computing and data servers
  • Telecommunication infrastructure
  • Test and measurement systems
  • Industrial control and automation systems

Microchip Technology's commitment to quality ensures that the SY10E111AEJC-TR is a product that can be relied upon for critical applications where timing precision is paramount. Whether you are developing advanced computing systems or sophisticated networking solutions, this clock/timing component will help to maintain system coherence and synchronization.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess