EN
  • EN
  • DE

HV2762LB-G

Part No HV2762LB-G
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH SPST 50MHZ 64VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169115-HV2762LB-G
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Package Tray
Product Status Active
Applications Ultrasound
Switch Circuit SPST
Voltage - Supply, Single (V+) 40V ~ 200V
Voltage - Supply, Dual (V±) ±40V ~ 160V
Operating Temperature 0°C ~ 70°C (TA)
Ultra Librarian 3D Model Ultra Librarian HV2762LB-G CAD Model

Description

The HV2762LB-G is a sophisticated, high-voltage analog switch integrated circuit (IC) from the renowned manufacturer Microchip Technology. Designed for precision and reliability, this IC is a perfect solution for applications that require routing of high-voltage signals in a compact form factor. With its robust build and advanced features, the HV2762LB-G is ideal for use in medical ultrasound imaging, non-destructive testing (NDT) equipment, and other specialized industrial applications.

Key Features

  • High-Voltage Operation: The HV2762LB-G is capable of handling high-voltage signals, which makes it highly suitable for applications that involve signal routing in high-voltage environments.
  • Low Charge Injection: This IC ensures minimal disturbance to the signal path, providing high-fidelity signal routing thanks to its low charge injection feature.
  • Low On-Resistance: The device offers low on-resistance, which translates to better signal integrity and lower power loss during operation.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it versatile for various industrial applications.
  • Daisy Chain Capability: Multiple HV2762LB-G ICs can be daisy-chained together to create larger switching networks without significant complexity in design.

Applications

The HV2762LB-G's high-voltage capabilities and robust performance make it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Medical Ultrasound Systems: For high-precision imaging requiring reliable, high-voltage signal routing.
  • Non-Destructive Testing: Where accurate signal routing is critical for detecting flaws or irregularities in materials.
  • Industrial Process Controls: Where high-voltage switching is a part of the control systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the HV2762LB-G is no exception. This product is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding industrial applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess