EN
  • EN
  • DE

ATA6560-GAQW-VAO

Part No ATA6560-GAQW-VAO
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description AUTOMOTIE CAN TRX SO8 / 1/1 Transceiver Half CAN 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Tape & Reel (TR)
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number ATA6560
Other Names 150-ATA6560-GAQW-VAOTR
Standard Package 4,000
Win Source Part Number 1120355-ATA6560-GAQW-VAO
Ultra Librarian 3D Model Ultra Librarian ATA6560-GAQW-VAO CAD Model

Description

Microchip Technology's ATA6560-GAQW-VAO: A Robust CAN Transceiver

The ATA6560-GAQW-VAO from Microchip Technology is a high-performance CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This device is designed to withstand the harsh conditions of the automotive and industrial markets, offering reliable communication for applications that require robust data exchange with minimal error rates.

Key Features:

  • ISO 11898-2 Compliant: The ATA6560-GAQW-VAO meets the stringent requirements of the ISO 11898-2 standard, ensuring compatibility with the CAN specifications for data transmission.
  • High Electromagnetic Compatibility (EMC): With excellent EMC performance, this transceiver is well-suited for environments with significant electrical noise, minimizing the risk of data corruption.
  • Low Power Consumption: The device features a low-power mode that significantly reduces current draw when the network is idle, making it ideal for power-sensitive applications.
  • Differential Receiver with Wide Common-Mode Range: It ensures reliable data reception across a broad range of common-mode voltages, enhancing the transceiver's ability to function in electrically noisy environments.

Applications:

The ATA6560-GAQW-VAO is a versatile component suitable for a variety of applications, including:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial automation systems where long-distance communication and high immunity to interference are required.
  • Building automation and control systems.
  • Medical equipment and devices that need reliable data exchange protocols.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATA6560-GAQW-VAO is no exception. It is built to meet the high reliability standards expected in automotive and industrial applications, ensuring long-term performance and stability.

Whether you're developing a sophisticated automotive network or a critical industrial control system, the ATA6560-GAQW-VAO provides the communication reliability and robustness your project demands.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5911 $50.2435
210+ $0.4851 $101.8710
320+ $0.4699 $150.3680
440+ $0.4547 $200.0680
570+ $0.4396 $250.5720
765+ $0.3941 $301.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess