EN
  • EN
  • DE

ATA5823C-PLQW

Part No ATA5823C-PLQW
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK
Frequency 315MHz
Data Rate (Max) 20kbps
Power - Output 10dBm
Sensitivity -116dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.15 V to 3.6 V, 4.4 V to 5.25 V
Current - Receiving 10.5mA
Current - Transmitting 6.95mA to 15.8mA
Temperature Range - Operating -40°C to 105°C
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 1019950-ATA5823C-PLQW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5823C-PLQW CAD Model

Description

Microchip Technology ATA5823C-PLQW

The ATA5823C-PLQW is a sophisticated, feature-rich integrated circuit (IC) from Microchip Technology, designed to cater to the advanced needs of automotive RF communication systems. This high-performance product is particularly engineered to serve in applications requiring robust and reliable wireless connectivity, such as keyless entry systems, tire pressure monitoring systems (TPMS), and remote start features.

Key Features:

  • High-Frequency Operation: The ATA5823C-PLQW operates at a high frequency, ensuring clear signal transmission and reception for uninterrupted communication between devices.
  • Low Power Consumption: Energy efficiency is at the core of this IC, with low power consumption modes to extend battery life in automotive applications.
  • Enhanced Security: Security is paramount in automotive applications, and this product comes with advanced encryption and authentication features to protect against unauthorized access.
  • High Integration: The IC integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Robust Design: Designed to withstand the harsh conditions of automotive environments, the ATA5823C-PLQW is durable and reliable.

Technical Specifications:

  • Supply Voltage Range: 2.0V to 3.6V
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: QFN
  • Quality Grade: Automotive
  • Communication Interfaces: SPI, High-Speed UART

Microchip Technology's ATA5823C-PLQW is a testament to the company's commitment to providing innovative solutions for the automotive industry. Its combination of high-frequency operation, low power consumption, enhanced security, high integration, and robust design makes it an ideal choice for manufacturers looking to develop state-of-the-art automotive wireless communication systems.

For detailed technical documentation, application notes, and support, visit the Microchip Technology website.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess