EN
  • EN
  • DE

ATA5785-GHQW

Part No ATA5785-GHQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR UHF ASK/FSK QFN / - RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Base Product Number ATA5785
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 769126-ATA5785-GHQW
Ultra Librarian 3D Model Ultra Librarian ATA5785-GHQW CAD Model

Description

Microchip Technology's ATA5785-GHQW: A High-Performance Low-Power RF Transceiver

The ATA5785-GHQW from Microchip Technology is a cutting-edge RF transceiver designed for the automotive industry, particularly for Remote Keyless Entry (RKE) and Tire Pressure Monitoring Systems (TPMS). This high-performance device is built to offer reliable communication and low power consumption, making it an ideal choice for battery-operated systems.

Key Features:

  • Frequency Range: The ATA5785-GHQW operates in the 300-450 MHz frequency band, providing flexibility for various applications and compliance with global standards.
  • Modulation Techniques: It supports advanced modulation schemes such as ASK and FSK, ensuring robust data transmission even in harsh environments.
  • Low Power Consumption: The device is designed for energy efficiency, which is critical for extending the battery life of the systems in which it is used.
  • Integrated Features: With an integrated voltage regulator, PLL, IF filter, and RSSI, the ATA5785-GHQW reduces the need for external components, thus simplifying the design and saving space on the PCB.
  • Programmable Output Power: The transceiver offers programmable output power levels, allowing designers to optimize the RF performance for their specific application requirements.

Applications:

The versatility of the ATA5785-GHQW makes it suitable for a wide range of applications within the automotive sector, including:

  • Remote Keyless Entry (RKE) Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless Control Systems
  • Alarm Systems

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATA5785-GHQW is no exception. It is manufactured to meet the high standards of the automotive industry, ensuring reliable performance over the product's lifespan. With its robust design and advanced features, the ATA5785-GHQW is an excellent choice for developers seeking to create high-performance, low-power wireless solutions for the automotive market.

You May Also Be Interested in

Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1892 $51.8920
24+ $4.2579 $102.1896
37+ $4.1248 $152.6176
51+ $3.9917 $203.5767
65+ $3.8587 $250.8155
87+ $3.4595 $300.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess