EN
  • EN
  • DE

ATA5781-WNQW-VAO

Part No ATA5781-WNQW-VAO
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962552-ATA5781-WNQW-VAO
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA5781-WNQW-VAO CAD Model

Description

The ATA5781-WNQW-VAO is a cutting-edge RF receiver from the reputable Microchip Technology, designed for high-performance applications in the automotive sector. This device is part of Microchip's extensive portfolio of radio frequency integrated circuits, which are renowned for their reliability, efficiency, and advanced features.

Key Features

  • High Sensitivity: The ATA5781-WNQW-VAO boasts a high sensitivity receiver, enabling it to pick up weak signals, which is crucial for automotive applications where consistent performance and reliability are paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this RF receiver is ideal for battery-operated systems, ensuring minimal power drain and extended battery life.
  • Wide Frequency Range: The device supports a broad range of frequencies, making it versatile for various communication protocols and standards in the automotive industry.
  • Robust Interference Rejection: With advanced filtering and signal processing, the ATA5781-WNQW-VAO is capable of rejecting interference from other sources, ensuring clear and reliable communication.
  • Compact Form Factor: The small package size allows for integration into space-constrained automotive applications without compromising performance.

Applications

The ATA5781-WNQW-VAO is specifically tailored for use in automotive environments, which include but are not limited to:

  • Keyless entry systems
  • Remote start modules
  • Tire pressure monitoring systems (TPMS)
  • Wireless control modules for comfort and convenience features

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet the stringent requirements of the automotive industry. The ATA5781-WNQW-VAO is manufactured to comply with automotive standards, ensuring robustness, longevity, and optimal performance under harsh automotive conditions.

For engineers and designers looking for a reliable RF solution for their automotive applications, the ATA5781-WNQW-VAO from Microchip Technology stands out as an excellent choice, offering a blend of performance, efficiency, and durability.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9645 $51.5385
31+ $3.2529 $100.8399
48+ $3.1513 $151.2624
66+ $3.0496 $201.2736
85+ $2.9480 $250.5800
114+ $2.6430 $301.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,491 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess