Diodes Incorporated SMBJ8.0A-13 - Surface Mount Transient Voltage Suppressor
The SMBJ8.0A-13 from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-quality TVS diode is ideal for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment, where reliable voltage protection is critical.
With its compact SMB (DO-214AA) package, the SMBJ8.0A-13 is optimized for automated assembly processes and fits easily into dense circuit board layouts, providing designers with a space-saving solution for transient voltage protection. The device features a stand-off voltage of 8.0V, which ensures that it remains non-conductive under normal operating conditions, thereby minimizing any impact on the circuit's performance.
Key Features:
- Stand-off Voltage (VWM): 8.0V
- Peak Pulse Power Dissipation: 600W (@ 10/1000μs waveform)
- Breakdown Voltage (VBR): 8.89V - 9.83V
- Peak Pulse Current (IPPM): Up to 67.4A
- Low Incremental Surge Resistance
- Operating Temperature Range: -55°C to +150°C
- Package: SMB (DO-214AA)
- RoHS Compliant and Halogen-Free
This TVS diode is designed to meet the IEC 61000-4-2 and IEC 61000-4-4 international standards, providing confidence in its ability to withstand electrostatic discharges (ESD) and electrical fast transients (EFT). The SMBJ8.0A-13 is also characterized by its fast response time, typically in the picosecond range, ensuring rapid clamping of transient voltages to safe levels.
For safety and environmental considerations, the SMBJ8.0A-13 is RoHS compliant and halogen-free, making it suitable for use in green products. Whether you are designing a new system or retrofitting an existing one, the SMBJ8.0A-13 from Diodes Incorporated is an excellent choice for transient voltage suppression.
With its combination of high surge capability, compact footprint, and compliance with stringent industry standards, the SMBJ8.0A-13 is a reliable and cost-effective solution for protecting sensitive electronics from voltage spikes and surges.