Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Status Obsolete
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Maximum) 50mA
Voltage - Collector Emitter Breakdown (Maximum) 60V
DC Current Gain (hFE) (Minimum) at Ic, Vce 150 at 1mA, 5V
Maximum Power 600mW
Frequency - Transition 100MHz
Mounting Style Through Hole
Manufacturer Package TO-78-6 Metal Can
Supplier Device Package TO-78-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123788-2N3806
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3806 CAD Model

Description

The Central Semiconductor Corp 2N3806 is a dual PNP transistor designed for use in high-frequency applications.

  • Manufacturer: Central Semiconductor Corp
  • Maximum Collector Current: 50mA
  • Breakdown Voltage: 60V
  • Transition Frequency: 100MHz
  • Mounting Style: Through-Hole
  • Package: TO-78-6 Metal Can
  • Supply and Demand Status: Obsolete, Limited Supply and Demand

You May Also Be Interested in

STMicroelectronics
Darlington Transistor Array 7-Channel 50V 500mA 16-SOIC
Lowest to $0.1327
ECAD model for ULN2003D1013T
Texas Instruments
7-Channel Darlington Transistor Array
Lowest to $0.8932
ECAD model for TPL7407LPW
STMicroelectronics
7-Channel Darlington Driver 8-SOIC
Lowest to $0.1787
ECAD model for ULN2003BD
Rohm Semiconductor
TRANS 2NPN DUAL 50V 150MA SMT6
Lowest to $0.1648
ECAD model for IMX1T108
Nexperia USA Inc.
TRANS 2NPN 60V 2A 6HUSON
Need more? Email Us
ECAD model for PBSS4260PAN,115
Texas Instruments
7-Channel Darlington Driver 16-TSSOP
Lowest to $0.5955
ECAD model for ULN2003BPW
Texas Instruments
Darlington Transistor Array 7-Channel 12V 500mA 16-TSSOP
Lowest to $0.8932
ECAD model for ULN2003V12PW
Nexperia USA Inc.
TRANS 2PNP 45V 100MA SOT-666
Lowest to $0.7280
ECAD model for BCM857BV,115
Texas Instruments
Darlington Transistor Array 7-Channel 50V 500mA 16-TSSOP
Lowest to $1.0420
ECAD model for ULN2003LVPW

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention