Products specifications Report Issue?

Package Bulk
Product Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 24mW/sr @ 50mA
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.49V
Viewing Angle 50°
Orientation Top View
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial
Ultra Librarian 3D Model Ultra Librarian LTE-3276 CAD Model

Description

NULL

You May Also Be Interested in

LITE-ON Technology
EMITTER IR 940NM 150MA RADIAL
Need more? Email Us
ECAD model for ASDL-4264-C22
LITE-ON Technology
EMITTER IR 850NM 60MA RADIAL
Need more? Email Us
ECAD model for LTE-3226
LITE-ON Technology
EMITTER IR 850NM 500MA SMDS
Need more? Email Us
ECAD model for ASDL-4860-C22
LITE-ON Technology
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us
ECAD model for ASDL-4263-C31
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 70MA SMD
Lowest to $0.2873
ECAD model for SFH 4045N
LITE-ON Technology
EMITTER IR 940NM 60MA RADIAL
Need more? Email Us
ECAD model for LTE-2871C
LITE-ON Technology
LED HIGH POWER SMD
Need more? Email Us
ECAD model for LTE-S9511E
LITE-ON Technology
EMITTER IR 940NM 150MA RADIAL
Need more? Email Us
ECAD model for ASDL-4264-C31
LITE-ON Technology
EMITTER IR 870NM 60MA 603
Need more? Email Us
ECAD model for ASDL-4561-C22

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention