The TLE6250GS is a CAN (Controller Area Network) transceiver IC from Infineon Technologies, designed to facilitate communication between a CAN controller and the physical CAN bus. This device is commonly used in automotive and industrial networking applications.
Applications:
- Automotive body electronics
- Engine control units (ECUs)
- Industrial control systems
- Diagnostic interfaces
- General CAN bus communication
Features:
- Compliant with ISO 11898-2 standard (high-speed CAN)
- Supports CAN data rates up to 1 Mbit/s
- Optimized for automotive applications
- Low power consumption in sleep mode
- Differential receiver with wide common-mode range
- Transmit data (TxD) dominant timeout function
- Bus pins are short-circuit proof to supply voltage and ground
- Overtemperature protection
- Under voltage detection
- Provides a galvanically isolated interface.
Benefits:
- Reliable Communication: Adherence to the ISO 11898-2 standard ensures interoperability and robust communication in CAN networks.
- Robustness: Integrated protection features like short-circuit protection and overtemperature protection enhance system reliability.
- Low Power: Low power consumption in sleep mode is ideal for battery-powered or energy-sensitive applications.
- Automotive Compliance: Designed and tested to meet the rigorous requirements of automotive environments.
- Simplified Interface: Provides a straightforward interface between the CAN controller and the physical CAN bus.
Additional Details:
The TLE6250GS is generally available in a SMD package. The 'G' denotes a lead-free or RoHS compliant version. The 'S' probably signifies a specific package variant (e.g., SOIC). The transceiver facilitates differential signal transmission and reception on the CAN bus, improving noise immunity. The dominant timeout function prevents the transceiver from blocking the bus if the connected CAN controller fails. The bus pins are designed to withstand short-circuit conditions to either the supply voltage or ground, enhancing system robustness. The inclusion of overtemperature and undervoltage protection mechanisms protects the transceiver from damage due to extreme operating conditions. The datasheet contains complete specifications regarding electrical characteristics, timing, and application details. Proper termination of the CAN bus is essential for reliable communication, typically using 120-ohm resistors at each end of the bus. The common mode choke may be used to improve the immunity of the CAN bus to noise and interference.