Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 1
Delay Time - Propagation 35ns
Current - Output High, Low 6mA, 6mA
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1160391-CD74HCT373M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT373
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT373M CAD Model

Description

Product Overview: CD74HCT373M Octal Transparent Latch

The CD74HCT373M is a high-speed CMOS Logic Octal Transparent Latch manufactured by Texas Instruments. Designed to operate at a voltage range of 4.5V to 5.5V, this device is particularly suitable for systems that require a high level of performance in terms of speed and power consumption. The CD74HCT373M is part of the HCT family, which is known for its compatibility with standard TTL integrated circuits.

This latch features eight latches with three-state outputs for bus organized systems applications. A latch is a type of temporary storage device that captures and holds digital data by the use of a feedback mechanism. The transparent nature of the latches means that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred is retained at the Q outputs until LE is returned high again.

The CD74HCT373M also includes an output enable (OE) feature that, when high, puts the eight outputs in a high-impedance state. This is particularly useful for interfacing with bus systems where multiple devices may need to send data over the same connection without interference. The high-impedance state ensures that the device can effectively "disconnect" itself from the bus without affecting the data being transmitted by other devices.

With its quick setup time and a wide operating temperature range, the CD74HCT373M is a versatile component for a variety of digital applications, including computers, telecommunications, and instrumentation systems. It is available in a 20-pin SOIC package, making it easy to integrate into a broad range of electronic circuits.

For designers and engineers looking for reliable latching functions in their digital logic circuits, the Texas Instruments CD74HCT373M offers a robust solution with its combination of high-speed performance, low power consumption, and the assurance of compatibility with existing TTL-based systems.

You May Also Be Interested in

Texas Instruments
IC OCT TRANSP LATCH 3ST 20-SOIC
Lowest to $0.5935
ECAD model for CD74HC373M96
ON Semiconductor
Quint Latch | IC DTYPE LATCH QUINT 20PLCC
Need more? Email Us
ECAD model for MC10H175FN
Texas Instruments
IC TRANSP LATCH OCT D 3ST 20-DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
ECAD model for SN74HC563N
Texas Instruments
IC ADDRESSABLE LATCH 16-DIP
Lowest to $1.2509
ECAD model for CD74HC259E
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
ECAD model for 74FCT373ATPYG
Texas Instruments
Eight Power DMOS-Transistor Outputs of 150-mA Continuous Current | IC PWR OCT D LATCH 20-SOIC
Lowest to $2.2120
ECAD model for TPIC6B273DWG4
Texas Instruments
IC PWR OCT D LATCH 20-DIP
Lowest to $4.9932
ECAD model for TPIC6273N
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.8278
ECAD model for 74FCT163373CPAG
Fairchild/ON Semiconductor
IC OCT TRANSP LATCH 3ST 20TSSOP
Need more? Email Us
ECAD model for 74AC373MTC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5931 $50.4135
210+ $0.4866 $102.1860
320+ $0.4714 $150.8480
440+ $0.4562 $200.7280
570+ $0.4410 $251.3700
760+ $0.3954 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 713 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention