EN
  • EN
  • DE
  • IT

ATA556714N-DDT

Part No ATA556714N-DDT
Manufacturer Microchip Technology
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 100-150KHZ / RFID Transponder IC 100kHz ~ 150kHz ISO 11784, ISO 11785 3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Type RFID Transponder
Frequency 100kHz ~ 150kHz
Standards ISO 11784, ISO 11785
Voltage - Supply 3.6V
Temperature Range - Operating -40°C ~ 85°C
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342540-ATA556714N-DDT
Ultra Librarian 3D Model Ultra Librarian ATA556714N-DDT CAD Model

Description

Microchip Technology ATA556714N-DDT

The ATA556714N-DDT is a sophisticated and versatile microcontroller unit (MCU) designed and manufactured by Microchip Technology. This MCU is part of Microchip's extensive range of embedded control solutions that are known for their reliability and performance in a wide array of applications.

At the heart of the ATA556714N-DDT lies a powerful architecture that is optimized for low-power operation, yet capable of delivering the processing power required for complex tasks. This makes it an ideal choice for battery-operated devices, as well as for applications requiring efficient power management without compromising on computational capabilities.

The ATA556714N-DDT features a robust set of peripherals that are essential for modern electronic designs. Integrated communication interfaces such as SPI, I2C, and UART allow for easy data exchange with other components and systems, while built-in analog-to-digital converters (ADCs) enable the MCU to interface with analog sensors and transducers directly. This level of integration helps reduce the overall system cost and complexity, facilitating a more streamlined design process.

Security is a top priority in today's interconnected world, and the ATA556714N-DDT addresses this concern with advanced security features. With these features, the MCU ensures data integrity and protects against unauthorized access, making it suitable for applications where data security and privacy are paramount.

For developers, Microchip offers comprehensive support through their software development tools, libraries, and documentation. This support ecosystem accelerates the development cycle and assists engineers in bringing their products to market faster. The ATA556714N-DDT is also backed by Microchip's renowned customer service and technical support, ensuring that help is readily available when needed.

In conclusion, the ATA556714N-DDT from Microchip Technology is a high-performance MCU that offers an optimal balance of power efficiency, processing capabilities, integrated features, and security. Whether it's for industrial control systems, consumer electronics, automotive applications, or IoT devices, this MCU stands as a reliable and scalable solution for a multitude of embedded design challenges.

You May Also Be Interested in

Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
Microchip Technology
IC TPMS 125KHZ 20QFN
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 3XSON
Lowest to $0.6675
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $3.1045
Texas Instruments
Lowest to $3.5353
NXP / Nexperia
512-bit user memory (G2XM only)
Lowest to $0.6108
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $2,184.0000
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $10.2362
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $2.2819

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess