EN
  • EN
  • DE

ATA5275

Part No ATA5275
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007293-ATA5275
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA5275 CAD Model

Description

Microchip Technology ATA5275 Product Overview

The ATA5275 from Microchip Technology is a highly integrated Passive Entry/Passive Start (PEPS) base station controller designed to meet the advanced requirements of vehicle access control. This sophisticated device is an integral component of a vehicle's keyless entry system, providing secure communication between the key fob and the vehicle's electronic control unit (ECU).

Featuring a multi-channel LF (Low Frequency) receiver and an integrated DSP (Digital Signal Processor), the ATA5275 facilitates reliable detection and demodulation of signals from the key fob. Its robust design ensures high sensitivity and exceptional performance, even in harsh automotive environments. The device is capable of driving up to three external LF antennas, which allows for precise 3D positioning of the key fob, enabling true hands-free operation for vehicle access and ignition.

The ATA5275 comes with a suite of security features including a unique ID for each device, which enhances protection against unauthorized access and ensures secure communication. It also supports various modulation formats and is compatible with a range of Microchip's RF transponders, making it a versatile solution for automotive PEPS applications.

Designed with power efficiency in mind, the ATA5275 operates with low current consumption, which is crucial for battery-operated systems like remote keyless entry. The device also includes power-saving modes to further reduce the power requirements when the vehicle is idle.

Easy to integrate into existing automotive designs, the ATA5275 is available in a compact QFN package, making it suitable for space-constrained applications. Its wide operating temperature range ensures reliable operation across various climates, which is essential for global automotive markets.

In summary, the Microchip Technology ATA5275 is a state-of-the-art PEPS controller that offers advanced security, exceptional performance, and power efficiency, making it an ideal choice for modern automotive keyless entry systems.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess