EN
  • EN
  • DE

ATA3741P3TGSY

Part No ATA3741P3TGSY
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Transmitters/Receivers/Transceivers ASK/FSK Rem. Ctrl. Rec. (IF= 600 kHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Depth 7.5 mm
Frequency 450 MHz
Lead Free Yes
Length 12.95 mm
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
RoHS Compliant
Thickness 2.35 mm
Win Source Part Number 977077-ATA3741P3TGSY
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATA3741P3TGSY CAD Model

Description

The ATA3741P3TGSY is a state-of-the-art transponder device developed by Microchip Technology, designed to cater to the demanding requirements of automotive and industrial applications. This product is part of Microchip's extensive portfolio of RFID devices, known for their reliability and performance in various environments.

Key Features

  • RFID Technology: The ATA3741P3TGSY utilizes Radio-Frequency Identification (RFID) technology, enabling contactless communication and data exchange with compatible readers and systems.
  • Automotive-Grade: This component is built to meet the rigorous standards of the automotive industry, ensuring high resilience and optimal functioning under harsh conditions such as extreme temperatures, vibrations, and electromagnetic disturbances.
  • Passive Operation: As a passive RFID tag, it requires no internal power source; it harvests energy from the querying signal of the reader, which makes it ideal for applications where battery use is impractical.
  • Extended Range: The device is engineered to provide an extended operational range, making it suitable for a variety of applications that require remote identification and tracking.
  • Robust Security: It incorporates advanced security features to protect against unauthorized access and cloning, ensuring data integrity and secure communications.
  • Compact Form Factor: The ATA3741P3TGSY comes in a small package, allowing for seamless integration into space-constrained designs without compromising performance.

Applications

The versatility of the ATA3741P3TGSY allows it to be employed in a wide array of applications. It is predominantly used in the automotive sector for keyless entry systems, immobilizers, and tire pressure monitoring systems (TPMS). Additionally, it is suitable for industrial automation processes, asset tracking, and access control systems where reliable identification is crucial.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet provided by Microchip Technology. The datasheet includes information on the electrical characteristics, operating frequencies, programming instructions, and recommended usage scenarios for the ATA3741P3TGSY.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess