EN
  • EN
  • DE

NCP301LSN26T1

Part No NCP301LSN26T1
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.6V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP301
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647453-NCP301LSN26T1
Ultra Librarian 3D Model Ultra Librarian NCP301LSN26T1 CAD Model

Description

The ON Semiconductor NCP301LSN26T1 is a high-precision voltage detector designed for the management of battery-powered systems. This small yet powerful component plays a crucial role in ensuring that electronic devices operate within their safe voltage thresholds, thus protecting them from potential damage caused by undesirable voltage conditions.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 2.6V, making it suitable for applications that require a specific monitoring voltage point.
  • High Accuracy: It offers a precision voltage detection with tight tolerances, ensuring reliable operation and system stability.
  • Low Current Consumption: The NCP301LSN26T1 is optimized for low power consumption, drawing minimal current from the battery, which is ideal for prolonging battery life in portable applications.
  • Reset Signal Delay: It features a built-in delay circuit that provides a stable reset signal, preventing false triggering due to transient voltage spikes.
  • Output Type: The device provides an active-low, open-drain reset output, which allows for easy interfacing with other components in a system.
  • Operating Temperature Range: It can operate over a wide temperature range, making it suitable for harsh environments.
  • Package: The voltage detector comes in a space-saving 5-pin TSOP package, which is ideal for compact electronic assemblies.

Applications

The NCP301LSN26T1 is versatile and can be used in a variety of applications, including:

  • Portable electronics such as smartphones, tablets, and laptops
  • Industrial controls and automation systems
  • Automotive electronics
  • Medical devices
  • Power supply monitoring

Conclusion

ON Semiconductor's NCP301LSN26T1 voltage detector is an essential component for any design where voltage monitoring is critical. It ensures system reliability and protects against the dangers of undervoltage conditions. With its high accuracy, low power consumption, and robust operation across a wide temperature range, the NCP301LSN26T1 is an excellent choice for designers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess