EN
  • EN
  • DE

AT97SC3205T-X3A13-10

Part No AT97SC3205T-X3A13-10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description TPM I2C C8 REVF COMM 4.4MM TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface I2C
Number of I/O 4
Supply Voltage (V) 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Part Number Series AT97SC3205T
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806635-AT97SC3205T-X3A13-10
Ultra Librarian 3D Model Ultra Librarian AT97SC3205T-X3A13-10 CAD Model

Description

Microchip Technology AT97SC3205T-X3A13-10 Overview

The AT97SC3205T-X3A13-10 is a cutting-edge security module from Microchip Technology, renowned for its robust features and reliable performance in safeguarding sensitive data and systems. This product is part of the Trusted Platform Module (TPM) family, designed to provide hardware-based security-related functions. It serves as a critical component in a wide range of applications, including personal computers, embedded systems, and enterprise-level servers.

Key Features

  • Security: The module includes a range of security features such as secure generation and storage of cryptographic keys, which are essential for processes like digital signature creation and platform integrity verification.
  • Compliance: It adheres to the Trusted Computing Group (TCG) specifications for TPM 1.2, ensuring compatibility with a wide array of systems and security standards.
  • Encryption Support: The device supports multiple encryption algorithms, including RSA, SHA-1, and HMAC, providing versatile cryptographic capabilities.
  • Endorsement Key: Contains a unique RSA key burned into it during manufacture, which is used for securely storing and reporting platform authentication information.
  • Interface: The AT97SC3205T-X3A13-10 utilizes a Serial Peripheral Interface (SPI) for communication, offering ease of integration with a host system.
  • Low Power Consumption: It is designed to be power-efficient, making it suitable for use in portable devices where battery life is a concern.
  • Package: Available in a compact 28-pad QFN package, it is ideal for space-constrained applications.

Applications

The AT97SC3205T-X3A13-10 is versatile and can be used in various applications that require secure data processing and storage. It is particularly useful in industries where data security is paramount, such as finance, healthcare, and government sectors. Its robust security features make it an excellent choice for embedded systems, IoT devices, and network equipment that require secure boot and secure remote updates.

Conclusion

In summary, the AT97SC3205T-X3A13-10 from Microchip Technology is a highly secure, compliant, and versatile TPM that provides a strong foundation for system security. Its advanced encryption capabilities and low power consumption make it a top choice for developers looking to enhance the security of their systems.

You May Also Be Interested in

Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0667 $70.3335
11+ $11.5431 $126.9741
16+ $11.1816 $178.9056
22+ $10.8212 $238.0664
28+ $10.4608 $292.9024
37+ $9.3786 $347.0082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess