EN
  • EN
  • DE

ESD7371XV2T1G

Part No ESD7371XV2T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.3VWM SOD-523-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.3V (Max)
Minimum Breakdown Voltage 7V
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.43pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 1037103-ESD7371XV2T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD7371XV2T1G CAD Model

Description

ON Semiconductor ESD7371XV2T1G Overview

The ON Semiconductor ESD7371XV2T1G is a state-of-the-art electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines and other sensitive circuits from the damaging effects of ESD events. This robust component is an ideal solution for protecting applications in a variety of industries, including consumer electronics, telecommunications, and computing.

Key Features

  • Low Clamping Voltage: The ESD7371XV2T1G provides a very low dynamic resistance and clamping voltage, ensuring that protected components are exposed to minimal stress during an ESD event.
  • High-Speed Data Line Protection: It is specifically tailored for high-speed data lines, capable of preserving signal integrity while offering ESD protection.
  • Small Package Size: The device is housed in a small SOD-923 package, making it suitable for space-constrained applications.
  • Large Operating Voltage Range: The ESD7371XV2T1G operates over a wide voltage range, providing versatility in various circuit designs.
  • Low Leakage Current: It has an ultra-low leakage current, which is critical for power-sensitive applications.

Applications

The ESD7371XV2T1G is perfect for use in protecting high-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet. Its performance characteristics also make it suitable for wireless communication devices like smartphones and tablets, where maintaining signal integrity is crucial. Additionally, it is used in consumer electronics like digital cameras, MP3 players, and other portable devices that require reliable ESD protection without compromising the device's performance or battery life.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the ESD7371XV2T1G is no exception. This ESD protection device has undergone rigorous testing to ensure it meets the high standards expected from ON Semiconductor products. It is designed to withstand multiple ESD strikes without degradation, ensuring long-term reliability for the end product.

By integrating the ESD7371XV2T1G into your design, you can enhance the durability and reliability of your electronic products, protecting them against the common and potentially costly issue of electrostatic discharge.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1414 $50.1970
865+ $0.1161 $100.4265
1,335+ $0.1124 $150.0540
1,840+ $0.1088 $200.1920
2,380+ $0.1052 $250.3760
3,185+ $0.0943 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,367 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess