EN
  • EN
  • DE

SP6139EU

Part No SP6139EU
Manufacturer Sipex Corporation
Catalog Embedded - Microcontrollers - Application Specific
Description Wide Input, 1.3MHz Synchronous PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case MSOP-10
Manufacturer Sipex Corporation
Manufacturer Homepage www.sipex.com
RoHS State Request Verification
Win Source Part Number 712289-SP6139EU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP6139EU CAD Model

Description

The SP6139EU is a high-efficiency, synchronous step-down (buck) converter manufactured by Sipex Corporation (now MaxLinear). This converter is designed to provide a regulated output voltage from a higher input voltage, making it suitable for a variety of power management applications.

Applications:

  • Point-of-Load Regulation: Used to provide a regulated voltage to specific components or circuits in a system.
  • Portable Devices: Employed in smartphones, tablets, and other portable devices for efficient power conversion.
  • Networking Equipment: Found in routers, switches, and modems for powering various components.
  • Industrial Equipment: Utilized in industrial control systems and automation equipment for power regulation.
  • FPGA and Microprocessor Power: Provides a stable and efficient power supply for FPGAs and microprocessors.

Features:

  • High Efficiency: Minimizes power loss during conversion, resulting in improved energy efficiency.
  • Synchronous Rectification: Uses synchronous MOSFETs for efficient rectification, reducing power dissipation.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application requirements.
  • Overcurrent Protection: Protects the converter and downstream circuitry from overcurrent conditions.
  • Short-Circuit Protection: Protects the converter from damage in the event of a short circuit.

Benefits:

  • Improved Energy Efficiency: High efficiency reduces power consumption and heat generation.
  • Reduced Power Dissipation: Synchronous rectification minimizes power loss in the rectification stage.
  • Flexibility: Adjustable output voltage allows for use in a variety of applications.
  • Enhanced Protection: Overcurrent and short-circuit protection ensures reliable operation.
  • Compact Size: Small footprint allows for use in space-constrained applications.

Additional Details:

The SP6139EU typically features a wide input voltage range and a high switching frequency. It may also include features like soft-start and enable/disable control. Specific specifications include input voltage range, output current capability, switching frequency, and efficiency ratings.

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess