EN
  • EN
  • DE
  • IT

MAX1782ETM+C6G

Part No MAX1782ETM+C6G
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT MGMT CTRLR 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TQFN (7x7)
Win Source Part Number 1066639-MAX1782ETM+C6G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1782ETM+C6G CAD Model

Description

The MAX1782ETM+C6G from Maxim Integrated is a sophisticated battery management integrated circuit (IC), designed to cater to the advanced requirements of modern rechargeable battery applications. This high-performance IC is engineered to ensure safe and efficient operation of battery packs, making it an ideal solution for a range of portable electronic devices such as laptops, smartphones, and power tools, as well as electric vehicles and energy storage systems.

Key Features

  • Precision Monitoring: The MAX1782ETM+C6G provides precise voltage monitoring capabilities for each cell in a battery pack, ensuring optimal charging and discharging processes. This feature extends the life of the battery and maintains its performance over time.
  • Balanced Charging: With its integrated cell-balancing functions, the IC actively manages the charge distribution among cells in a multi-cell battery pack. This balances the state of charge across all cells, preventing overcharging and undercharging, which can be detrimental to battery health.
  • Temperature Protection: The device includes temperature monitoring to prevent overheating. It can interface with external temperature sensors, providing real-time feedback to control the charging process based on temperature conditions.
  • Communication Interface: The MAX1782ETM+C6G is equipped with a communication interface that allows for data exchange with a host controller. This enables the implementation of smart battery management systems that can adjust charging parameters based on usage patterns and environmental conditions.
  • Compact Design: Housed in a compact package, the IC saves valuable board space and is suitable for use in space-constrained applications.

Applications

The versatility of the MAX1782ETM+C6G makes it suitable for a wide array of applications that require reliable and efficient battery management. Its robust feature set is particularly beneficial for:

  • Consumer Electronics
  • Portable Computing Devices
  • Power Tools and Garden Equipment
  • Electric Vehicles and e-Bikes
  • Energy Storage Systems

With its combination of precision, efficiency, and compactness, the MAX1782ETM+C6G from Maxim Integrated stands out as a premier choice for designers looking to integrate advanced battery management into their products.

You May Also Be Interested in

Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Texas Instruments
IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Need more? Email Us
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Texas Instruments
IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Lowest to $0.3723
Texas Instruments
IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection Device Li-Ion Pack -0.3V to 30V 8-Pin WSON EP T/R
Lowest to $0.7302
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Texas Instruments
IC BATT FUEL GAUGE LICO2 15DSBGA / Battery Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $2.5551

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4135 $65.8945
17+ $7.7241 $131.3097
26+ $7.4822 $194.5372
36+ $7.2402 $260.6472
47+ $6.9997 $328.9859
62+ $6.2752 $389.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,629 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess