EN
  • EN
  • DE

AT97SC3204-X2MA-10

Part No AT97SC3204-X2MA-10
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description RISC MICROCONTROLLER, 8-BIT, EEP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface LPC
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.31.0001
Win Source Part Number 862228-AT97SC3204-X2MA-10
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-X2MA-10 CAD Model

Description

Microchip Technology AT97SC3204-X2MA-10 Product Overview

The AT97SC3204-X2MA-10 is a cutting-edge secure microcontroller from Microchip Technology, designed to provide robust security solutions for a variety of applications. This product is part of Microchip's renowned AT97SC series, which is widely recognized for its integration of advanced cryptographic features and secure data storage capabilities.

This secure microcontroller is built with a focus on safeguarding sensitive data and ensuring secure transactions. It features a high-performance 32-bit ARM SC300 secure core, which operates at a frequency of up to 33 MHz. The AT97SC3204-X2MA-10 comes equipped with a comprehensive suite of security features that includes a true random number generator (TRNG), multiple hardware accelerators for asymmetric and symmetric cryptography, and a secure memory management unit (MMU).

One of the standout features of the AT97SC3204-X2MA-10 is its support for Trusted Platform Module (TPM) applications. The TPM functionality provides hardware-based security related to encryption key generation, secure storage, and platform integrity checks. This makes the AT97SC3204-X2MA-10 an ideal choice for applications requiring secure boot, system integrity verification, and protection against unauthorized access or tampering.

In terms of memory, the AT97SC3204-X2MA-10 offers ample storage with its integrated secure EEPROM and Flash memory, which are essential for storing cryptographic keys and sensitive data securely. The device also supports a wide range of communication interfaces, including SPI, I2C, and LPC, allowing for easy integration into existing systems and flexibility in design.

Microchip Technology has designed the AT97SC3204-X2MA-10 with the industry's stringent security standards in mind. It is compliant with the Common Criteria EAL4+ certification, ensuring that it meets the high-security requirements necessary for applications in finance, government, and other sectors where data protection is paramount.

Overall, the AT97SC3204-X2MA-10 from Microchip Technology is a robust and reliable solution for any application requiring secure data management and cryptographic operations. Its advanced security features and flexible communication options make it a top choice for designers and engineers looking to enhance the security of their systems.

You May Also Be Interested in

Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess