EN
  • EN
  • DE

NTMS4916AS001

Part No NTMS4916AS001
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 340140-NTMS4916AS001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMS4916AS001 CAD Model

Description

The NTMS4916AS001 is a state-of-the-art N-Channel Power MOSFET presented by ON Semiconductor, a leader in innovative energy-efficient power and signal management solutions. This high-performance MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal conditioning in a compact package.

Key Features

  • Low On-Resistance: The NTMS4916AS001 features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power switching applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can handle high-speed operations, which is crucial for reducing switching losses and improving the performance of power converters and inverters.
  • Robust Thermal Performance: The thermal management of this device is exceptional, with a design that allows for efficient heat dissipation, ensuring reliable operation even under high temperature conditions.
  • Gate Charge Optimization: The optimized gate charge of the NTMS4916AS001 allows for reduced switching energy, which is beneficial in applications where power efficiency is paramount.

Applications

The NTMS4916AS001 is versatile and can be used in a variety of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Power management systems

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 13.5A
Power Dissipation (PD) 2.5W
Operating Temperature Range -55°C to 150°C

ON Semiconductor's commitment to quality ensures that the NTMS4916AS001 MOSFET is a reliable and efficient choice for designers looking to optimize their power management strategies. With its advanced features and robust design, this MOSFET is an excellent selection for next-generation electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess