EN
  • EN
  • DE

AT93C86A-10TU-2.7SL383

Part No AT93C86A-10TU-2.7SL383
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-3Wire 16K-bit 2K x 8/1K x 16 3.3V/5V 8-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 2 µs
Mounting SMD (SMT)
Case / Package TSSOP
Density 16 kb
Frequency 1 MHz
Interface Serial
Lead Free Yes
Max Frequency 1 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 15.6 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Pins 8
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1046708-AT93C86A-10TU-2.7SL383
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C86A-10TU-2.7SL383 CAD Model

Description

Microchip AT93C86A-10TU-2.7SL383 EEPROM

The AT93C86A-10TU-2.7SL383 is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This device is particularly designed for storing data that must be preserved during power-off scenarios. With a robust storage capacity and the convenience of serial access, it is an ideal choice for a wide range of applications in the modern electronics industry.

Key Features:

  • Memory Size: The AT93C86A provides a substantial 16K (16,384) bits of memory, organized as 2048 words of 8 bits each when the ORG pin is connected to VCC or as 1024 words of 16 bits each when the ORG pin is grounded.
  • Operating Voltage: This device operates at a voltage range of 2.7V to 5.5V, making it versatile for various low-power applications.
  • Communication: It utilizes a simple two-wire serial interface which supports the SPI protocol, enabling easy integration with most microcontrollers.
  • Speed: The EEPROM boasts a fast write cycle time of 5 ms, with the capability to endure one million write cycles and a data retention period of over 100 years, ensuring reliability and longevity.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
  • Package: The device comes in a compact 8-lead TSSOP package, which is both space-efficient and amenable to automated assembly processes.
  • Self-Timed Write Cycle: The AT93C86A includes a self-timed write cycle with auto-clear, simplifying the write operation and reducing software overhead.

Applications:

The AT93C86A EEPROM is adept for use in a variety of applications where reliable and non-volatile storage is critical. It is commonly used in:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Portable consumer electronics
  • Smart cards

With its robust feature set, the Microchip AT93C86A-10TU-2.7SL383 EEPROM stands out as a solid choice for designers and engineers looking for a reliable memory solution that combines performance with durability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess